KAYDON Bearings Thin Section SD090CP0

Description
Radial Contact Type-C
Description
Radial Contact Type-C
Datasheet
Datasheet Summary
Powered by GS/AI

The SD090CP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 9.0 inches, an outer diameter of 10.0 inches, and a width of 0.5000 inches. This bearing is constructed from stainless steel for both the rings and the balls, providing durability and resistance to corrosion. It is designed as a radial contact type-C bearing and has an open closure, allowing for easy lubrication and maintenance. The dimensions and material specifications make it suitable for applications requiring lightweight and compact bearing solutions.

Datasheet Summary
Powered by GS/AI

The SD090CP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 9.0 inches, an outer diameter of 10.0 inches, and a width of 0.5000 inches. This bearing is constructed from stainless steel for both the rings and the balls, providing durability and resistance to corrosion. It is designed as a radial contact type-C bearing and has an open closure, allowing for easy lubrication and maintenance. The dimensions and material specifications make it suitable for applications requiring lightweight and compact bearing solutions.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SD090CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SD090CP0
Thin Section SD090CP0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SD090CP0
Product Name Thin Section
Primary Bearing Category Radial Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details