FAG Brand / 12 Mm X 24 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S61901-2RSR-HLC |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Stainless Steel; AISI 440C Stainless Steel |
| Rolling Element | Stainless Steel |
| Seals / Shields | Double Seal |
| Type | Conrad / Deep Groove; Single Row Ball |