INA Bearing Company, Ltd. Thrust YRT80-TV-C-UG

Description
INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrt. Dou
Description
INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrt. Dou

Suppliers

Company
Product
Description
Supplier Links
Thrust - YRT80-TV-C-UG - Pacific International Bearing, Inc.
Union City, CA, United States
INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrt. Dou

INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrt. Dou

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Radial Ball Bearings
Product Number YRT80-TV-C-UG
Product Name Thrust
Bore 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Shield
Design Units Metric
View Details
Light Duty Conveyor Roller Bearing - MFC-2280-8V - Miller Bearing Company, Inc.
Specs
Design Units Inch
Outside Diameter 2.2800 inch (57.912 mm)
Width 0.7188 inch (18.256 mm)
View Details
6200 Series Ball Bearing -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Type Conrad / Deep Groove
Seals / Shields None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Design Units Inch
View Details
Single-Row Deep Groove Ball Bearing - ID 10~17 mm - CCTY Bearing
Specs
Type Conrad / Deep Groove
Grease 11000 to 34000 rpm
Oil 18000 to 40000 rpm
View Details