KAYDON Bearings Type C SA Radial Contact SA035CP0

Description
KAYDON stainless steel bearings are used where high precision and corrosion resistance are required. In today's manufacturing environment, bearings are often required: to operate in close proximity to corrosive chemicals to operate with lubricants which do not protect against corrosion to be ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum 58 HRc hardness level and can support the same loading as does 52100 chrome steel.
Datasheet
Description
KAYDON stainless steel bearings are used where high precision and corrosion resistance are required. In today's manufacturing environment, bearings are often required: to operate in close proximity to corrosive chemicals to operate with lubricants which do not protect against corrosion to be ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum 58 HRc hardness level and can support the same loading as does 52100 chrome steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type C SA Radial Contact - SA035CP0 - KAYDON Bearings
Muskegon, MI, United States
Type C SA Radial Contact
SA035CP0
Type C SA Radial Contact SA035CP0
KAYDON stainless steel bearings are used where high precision and corrosion resistance are required. In today's manufacturing environment, bearings are often required: to operate in close proximity to corrosive chemicals to operate with lubricants which do not protect against corrosion to be ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum 58 HRc hardness level and can support the same loading as does 52100 chrome steel.

KAYDON stainless steel bearings are used
where high precision and corrosion resistance
are required.

In today's manufacturing environment, bearings are
often required:

  • to operate in close proximity to corrosive chemicals
  • to operate with lubricants which do not protect against corrosion
  • to be ready-to-use, ultra-clean bearings with no preservative on them

Because any of these requirements would disqualify the
use of standard 52100 steel material, KAYDON addressed
these issues by offering REALI-SLIM® thin-section bearings
in AISI 440C stainless steel. This steel meets the minimum
58 HRc hardness level and can support the same loading
as does 52100 chrome steel.

Supplier's Site
Thin Section - SA035CP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SA035CP0
Thin Section SA035CP0
Radial Contact Type-C

Radial Contact Type-C

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number SA035CP0 SA035CP0
Product Name Type C SA Radial Contact Thin Section
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Application Harsh Environments
Material / Plating Stainless Steel Stainless Steel; Stainless Steel
Rolling Element Stainless Steel; Ceramic Balls (optional feature) Stainless Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2612590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details