Ubiquiti Networks, Inc. airMAX®2x2 BaseStation Sector Antenna airMAX®Sector Antenna

Description
airMAX® 2x2 BaseStation Sector Antenna Pair the airMAX® Sector Antenna with a Rocket™M BaseStation for sector coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough Design and Performance The innovative airMAX® Sector Antennas feature carrier-class construction and 2x2, dual-polarity performance. Reduced Interference, Higher Gain Highly resistant to noise interference, the airMAX® Sector Antennas provide superior gain and beam performance for high-capacity, multipoint networks. RF Isolation and Beamwidth Options The versatile airMAX® Titanium Sector models feature advanced RF isolation and adjustable beamwidth options: 60°, 90° or 120°. Industrial-Strength Construction airMAX® Antennas are designed with robust mechanical design for outdoor application use. Plug and Play Integration Every airMAX® Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation.
Datasheet
Description
airMAX® 2x2 BaseStation Sector Antenna Pair the airMAX® Sector Antenna with a Rocket™M BaseStation for sector coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough Design and Performance The innovative airMAX® Sector Antennas feature carrier-class construction and 2x2, dual-polarity performance. Reduced Interference, Higher Gain Highly resistant to noise interference, the airMAX® Sector Antennas provide superior gain and beam performance for high-capacity, multipoint networks. RF Isolation and Beamwidth Options The versatile airMAX® Titanium Sector models feature advanced RF isolation and adjustable beamwidth options: 60°, 90° or 120°. Industrial-Strength Construction airMAX® Antennas are designed with robust mechanical design for outdoor application use. Plug and Play Integration Every airMAX® Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
airMAX®2x2 BaseStation Sector Antenna - airMAX®Sector Antenna - Ubiquiti Networks, Inc.
San Jose, CA, USA
airMAX®2x2 BaseStation Sector Antenna
airMAX®Sector Antenna
airMAX®2x2 BaseStation Sector Antenna airMAX®Sector Antenna
airMAX® 2x2 BaseStation Sector Antenna Pair the airMAX® Sector Antenna with a Rocket™M BaseStation for sector coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough Design and Performance The innovative airMAX® Sector Antennas feature carrier-class construction and 2x2, dual-polarity performance. Reduced Interference, Higher Gain Highly resistant to noise interference, the airMAX® Sector Antennas provide superior gain and beam performance for high-capacity, multipoint networks. RF Isolation and Beamwidth Options The versatile airMAX® Titanium Sector models feature advanced RF isolation and adjustable beamwidth options: 60°, 90° or 120°. Industrial-Strength Construction airMAX® Antennas are designed with robust mechanical design for outdoor application use. Plug and Play Integration Every airMAX® Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation.

airMAX® 2x2 BaseStation Sector Antenna

Pair the airMAX® Sector Antenna with a Rocket™M BaseStation for sector coverage in Point-to-MultiPoint (PtMP) networks.

Breakthrough Design and Performance

The innovative airMAX® Sector Antennas feature carrier-class construction and 2x2, dual-polarity performance.

Reduced Interference, Higher Gain

Highly resistant to noise interference, the airMAX® Sector Antennas provide superior gain and beam performance for high-capacity, multipoint networks.

RF Isolation and Beamwidth Options

The versatile airMAX® Titanium Sector models feature advanced RF isolation and adjustable beamwidth options: 60°, 90° or 120°.

Industrial-Strength Construction

airMAX® Antennas are designed with robust mechanical design for outdoor application use.

Plug and Play Integration

Every airMAX® Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number airMAX®Sector Antenna
Product Name airMAX®2x2 BaseStation Sector Antenna
Applications Modem or Wireless Network
Pattern Type Directional
Primary Frequency Range 900.0 to 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details