Ubiquiti Networks, Inc. airMAX®ac BaseStation Antenna Rocket®AC

Description
airMAX®ac BaseStation Available in three models, the Rocket® ac features airMAX®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint ) models also feature airPrism™ technology to further enhance 5 GHz performance in high-density areas. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Plug and Play Integration The innovative airMAX® ac antennas feature significant advances in beam and energy isolation performance for increased capacity of airMAX networks.
Datasheet
Description
airMAX®ac BaseStation Available in three models, the Rocket® ac features airMAX®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint ) models also feature airPrism™ technology to further enhance 5 GHz performance in high-density areas. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Plug and Play Integration The innovative airMAX® ac antennas feature significant advances in beam and energy isolation performance for increased capacity of airMAX networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
airMAX®ac BaseStation Antenna - Rocket®AC - Ubiquiti Networks, Inc.
San Jose, CA, USA
airMAX®ac BaseStation Antenna
Rocket®AC
airMAX®ac BaseStation Antenna Rocket®AC
airMAX®ac BaseStation Available in three models, the Rocket® ac features airMAX®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint ) models also feature airPrism™ technology to further enhance 5 GHz performance in high-density areas. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Plug and Play Integration The innovative airMAX® ac antennas feature significant advances in beam and energy isolation performance for increased capacity of airMAX networks.

airMAX®ac BaseStation

Available in three models, the Rocket® ac features airMAX®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint) models also feature airPrism™ technology to further enhance 5 GHz performance in high-density areas.

Performance Breakthrough

airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.

Superior Processing

Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.

Plug and Play Integration

The innovative airMAX® ac antennas feature significant advances in beam and energy isolation performance for increased capacity of airMAX networks.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number Rocket®AC
Product Name airMAX®ac BaseStation Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details