Ubiquiti Networks, Inc. Shielded CPE Antenna IsoStation™M

Description
Shielded airMAX® CPE With a die-cast aluminum base and interchangeable antenna, the IsoStation™is available in two models and brings increased performance to your network using technology that isolates beam communications between your devices. The IsoStation M5 delivers throughput speeds of up to 150+ Mbps. Modular Design The antenna horn is interchangeable and helps with beam-shaping for specific deployment and environment needs. The IsoStationTM also gets maximum gain out of the smallest footprint. Beam Performance Perfected The IsoStationTM can use a variety of horn antenna sectors designed for increased co-location performance without sacrificing gain. Its unique beam performance and superb co-location characteristics allow for a higher density of sectors than traditional sector technology. Enhanced Co-Location Asymmetrical horn antenna options (60° and 90°) have naturally attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector installations with high co-location requirements. Improved Noise Immunity IsoStationTM blocks or spatially filters out noise, so noise immunity is improved. This feature is especially important in an area crowded with other RF signals of the same or similar frequency.
Datasheet
Description
Shielded airMAX® CPE With a die-cast aluminum base and interchangeable antenna, the IsoStation™is available in two models and brings increased performance to your network using technology that isolates beam communications between your devices. The IsoStation M5 delivers throughput speeds of up to 150+ Mbps. Modular Design The antenna horn is interchangeable and helps with beam-shaping for specific deployment and environment needs. The IsoStationTM also gets maximum gain out of the smallest footprint. Beam Performance Perfected The IsoStationTM can use a variety of horn antenna sectors designed for increased co-location performance without sacrificing gain. Its unique beam performance and superb co-location characteristics allow for a higher density of sectors than traditional sector technology. Enhanced Co-Location Asymmetrical horn antenna options (60° and 90°) have naturally attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector installations with high co-location requirements. Improved Noise Immunity IsoStationTM blocks or spatially filters out noise, so noise immunity is improved. This feature is especially important in an area crowded with other RF signals of the same or similar frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded CPE Antenna - IsoStation™M - Ubiquiti Networks, Inc.
San Jose, CA, USA
Shielded CPE Antenna
IsoStation™M
Shielded CPE Antenna IsoStation™M
Shielded airMAX® CPE With a die-cast aluminum base and interchangeable antenna, the IsoStation™is available in two models and brings increased performance to your network using technology that isolates beam communications between your devices. The IsoStation M5 delivers throughput speeds of up to 150+ Mbps. Modular Design The antenna horn is interchangeable and helps with beam-shaping for specific deployment and environment needs. The IsoStationTM also gets maximum gain out of the smallest footprint. Beam Performance Perfected The IsoStationTM can use a variety of horn antenna sectors designed for increased co-location performance without sacrificing gain. Its unique beam performance and superb co-location characteristics allow for a higher density of sectors than traditional sector technology. Enhanced Co-Location Asymmetrical horn antenna options (60° and 90°) have naturally attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector installations with high co-location requirements. Improved Noise Immunity IsoStationTM blocks or spatially filters out noise, so noise immunity is improved. This feature is especially important in an area crowded with other RF signals of the same or similar frequency.

Shielded airMAX® CPE

With a die-cast aluminum base and interchangeable antenna, the IsoStation™is available in two models and brings increased performance to your network using technology that isolates beam communications between your devices. The IsoStation M5 delivers throughput speeds of up to 150+ Mbps.

Modular Design

The antenna horn is interchangeable and helps with beam-shaping for specific deployment and environment needs. The IsoStationTM also gets maximum gain out of the smallest footprint.

Beam Performance Perfected

The IsoStationTM can use a variety of horn antenna sectors designed for increased co-location performance without sacrificing gain. Its unique beam performance and superb co-location characteristics allow for a higher density of sectors than traditional sector technology.

Enhanced Co-Location

Asymmetrical horn antenna options (60° and 90°) have naturally attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector installations with high co-location requirements.

Improved Noise Immunity

IsoStationTM blocks or spatially filters out noise, so noise immunity is improved. This feature is especially important in an area crowded with other RF signals of the same or similar frequency.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number IsoStation™M
Product Name Shielded CPE Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details