Ubiquiti Networks, Inc. Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| 802.11ac Dual Radio Access Point The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high‑performance wireless... | |
| 802.11ac Dual-Radio AP with Public Address System Featuring the latest Wi-Fi 802.11ac, 3x3 MIMO technology, the UniFi AC EDU AP conveniently integrates Wi-Fi and public address capabilities, making it ideal... | |
| 802.11ac Long Range Access Point The UniFi AC LR AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for long-range deployment of high‑performance wireless... | |
| 802.11ac PRO Access Point The UniFi AC Pro AP features the latest Wi-Fi 802.11ac, 3x3 MIMO technology in a refined industrial design and is ideal for deployment of maximum‑performance wireless... | |
| Indoor 802.11n Access Point Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design Featuring a... | |
| Outdoor 802.11n Access Point Featuring Wi-Fi 802.11n, the UniFi® AP-Outdoor is ideal for outdoor deployment. The UniFi AP-Outdoor+ model operates in the 2.4 GHz radio band, and the UniFi AP-Outdoor5... | |
| Easier Than You Think Ideal for new and retrofit installations, the UniFi® AC In-Wall is designed to convert an Ethernet wall jack into a dual-band 802.11ac Wi-Fi access point with... | |
| High‑Density Applications Powered by MU‑MIMO Technology 802.11ac Wave 2 MU‑MIMO (Multi‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time... | |
| Scalable Enterprise Wi-Fi Management UniFi® is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial... |