Ubiquiti Networks, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 10G 16-Port Managed Aggregation Switch Available with sixteen 10G ports, the high-performance EdgeSwitch™enhances network capacity and provides high-bandwidth services to growing networks. 10G High-Capacity Links The EdgeSwitch features 12 SFP+... | |
| 10G 16-Port Managed Aggregation Switch The US‑16‑XG completes your UniFi ecosystem, with centralized aggregation totaling 320 Gbps. 10G Aggregation Switch for Enterprise Networks Build and expand your network with Ubiquiti... | |
| 10G SFP+ EdgeRouter Infinity The EdgeRouter™ Infinity combines 80 Gbps aggregate throughput and price/performance value in a compact rackmountable form factor. It features 16 cores, 16 GB RAM and hardware... | |
| 3-Port Router The EdgeRouter™ Lite delivers 1 million packets per second routing performance in a compact and affordable unit. Powerful Routing Performance The EdgeRouter™ Lite routes up to 1 million... | |
| 5-Port Router with Power over Ethernet The EdgeRouter™ PoE combines 1 million packets per second routing performance with passive PoE support for network devices. Versatile Functionality Use the EdgeRouter™ PoE’s... | |
| 8-Port Router with 2 SFP/RJ45 Ports The EdgeRouter™ PRO combines 2 million+ packets per second performance with fiber connectivity options. Powerful Routing Performance The EdgeRouter™ PRO routes up to 2... | |
| 8-Port Router The EdgeRouter™ offers 2 million packets per second over its eight independent, Gigabit routing ports. Gigabit Connectivity The EdgeRouter™ provides eight independent, RJ45 Gigabit ports to meet the... | |
| 802.11ac Dual Radio Access Point The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high‑performance wireless... | |
| 802.11ac Dual-Radio AP with Public Address System Featuring the latest Wi-Fi 802.11ac, 3x3 MIMO technology, the UniFi AC EDU AP conveniently integrates Wi-Fi and public address capabilities, making it ideal... | |
| 802.11ac Long Range Access Point The UniFi AC LR AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for long-range deployment of high‑performance wireless... | |
| 802.11ac PRO Access Point The UniFi AC Pro AP features the latest Wi-Fi 802.11ac, 3x3 MIMO technology in a refined industrial design and is ideal for deployment of maximum‑performance wireless... | |
| Advanced Gigabit Ethernet Router The EdgeRouter™X delivers cost-effective routing performance in an ultra‑compact form factor. Versatile PoE Capability Powered by 24V passive PoE or a power adapter, the EdgeRouter™ X... | |
| Advanced Gigabit Router with PoE and SFP The EdgeRouter™ X SFP combines cost-effective routing performance with the convenience of passive PoE support in a compact form factor. Versatile PoE Capability... | |
| Enterprise Gateway Router with Gigabit Ethernet The UniFi® Security Gateway extends the UniFi Enterprise System to provide cost-effective, reliable routing and advanced security for your network. Integration with UniFi Controller... | |
| Enterprise Gateway Router with Gigabit Ethernet The UniFi® Security Gateway Pro extends the UniFi Enterprise System to provide cost-effective, reliable routing and advanced security for your network. Optical Fiber Connectivity... | |
| Fully Managed Gigabit Switch The UniFi Switch 8-port models feature Gigabit Ethernet ports in a compact form factor. The switches are fully manageable, delivering robust performance and intelligent switching for... | |
| Indoor 802.11n Access Point Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design Featuring a... | |
| Intelligent WISP Control Point with FiberProtect™ The EdgePoint™ offers an innovative combination of robust routing performance, fiber backhaul capability, and the convenience of passive PoE support. Breakthrough in Tower Deployment... | |
| Managed Gigabit Fiber Switch The EdgeSwitch™ Fiber is an aggregation switch that offers robust performance, low latency, and intelligent switching for growing networks. Gigabit Connectivity For fiber connectivity, the EdgeSwitch... | |
| Managed Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks. Powerful Enterprise Switch Models The... | |
| Managed Gigabit Switches with SFP Available with 24 or 48 RJ45 Gigabit ports, the UniFi® Switch is a fully managed Gigabit switch, delivering robust performance and intelligent switching for your... | |
| Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch... | |
| Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the UniFi® Switch delivers robust performance, PoE+ support, and intelligent switching for growing networks. Powerful Enterprise... | |
| Managed PoE+ Gigabit Switch with SFP The fanless EdgeSwitch™ 8 is a fully managed, high-performance, PoE+ Gigabit switch. It delivers powerful performance and intelligent switching with its 10 independent switching... | |
| Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet... | |
| Managed PoE+ Gigabit Switch with SFP The UniFi® Switch delivers robust performance over its 18 independent switching ports. Two SFP ports offer optical connectivity, and 16 Gigabit Ethernet ports offer... | |
| Outdoor 802.11n Access Point Featuring Wi-Fi 802.11n, the UniFi® AP-Outdoor is ideal for outdoor deployment. The UniFi AP-Outdoor+ model operates in the 2.4 GHz radio band, and the UniFi AP-Outdoor5... | |
| Easier Than You Think Ideal for new and retrofit installations, the UniFi® AC In-Wall is designed to convert an Ethernet wall jack into a dual-band 802.11ac Wi-Fi access point with... | |
| High‑Density Applications Powered by MU‑MIMO Technology 802.11ac Wave 2 MU‑MIMO (Multi‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time... | |
| Scalable Enterprise Wi-Fi Management UniFi® is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial... |