Ubiquiti Networks, Inc. High-Performance ac Bridge Antenna NanoBeam®AC

Description
High-Performance airMAX® ac Bridge Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint. Improved Surge Protection The NanoBeam® AC features enhanced protection against ESD events. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Incredible Antenna “Beam” Performance The form factor of the NanoBeam® AC features the highest gain for its size. The NanoBeam AC’s excellent beam directivity provides the best performance in high-noise environments. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Advanced Software Technology Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks. Plug and Play Installation The NanoBeam® AC mounts to a variety of surfaces including poles or walls, and offers the freedom of three-axis alignment. No screws are required for pole-mounting, and only a single wall screw (not included) is required for wall-mounting.
Datasheet
Description
High-Performance airMAX® ac Bridge Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint. Improved Surge Protection The NanoBeam® AC features enhanced protection against ESD events. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Incredible Antenna “Beam” Performance The form factor of the NanoBeam® AC features the highest gain for its size. The NanoBeam AC’s excellent beam directivity provides the best performance in high-noise environments. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Advanced Software Technology Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks. Plug and Play Installation The NanoBeam® AC mounts to a variety of surfaces including poles or walls, and offers the freedom of three-axis alignment. No screws are required for pole-mounting, and only a single wall screw (not included) is required for wall-mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ac Bridge Antenna - NanoBeam®AC - Ubiquiti Networks, Inc.
San Jose, CA, USA
High-Performance ac Bridge Antenna
NanoBeam®AC
High-Performance ac Bridge Antenna NanoBeam®AC
High-Performance airMAX® ac Bridge Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint. Improved Surge Protection The NanoBeam® AC features enhanced protection against ESD events. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Incredible Antenna “Beam” Performance The form factor of the NanoBeam® AC features the highest gain for its size. The NanoBeam AC’s excellent beam directivity provides the best performance in high-noise environments. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Advanced Software Technology Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks. Plug and Play Installation The NanoBeam® AC mounts to a variety of surfaces including poles or walls, and offers the freedom of three-axis alignment. No screws are required for pole-mounting, and only a single wall screw (not included) is required for wall-mounting.

High-Performance airMAX® ac Bridge

Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint.

Improved Surge Protection

The NanoBeam® AC features enhanced protection against ESD events.

Superior Processing

Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.

Incredible Antenna “Beam” Performance

The form factor of the NanoBeam® AC features the highest gain for its size. The NanoBeam AC’s excellent beam directivity provides the best performance in high-noise environments.

Performance Breakthrough

airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Plug and Play Installation

The NanoBeam® AC mounts to a variety of surfaces including poles or walls, and offers the freedom of three-axis alignment. No screws are required for pole-mounting, and only a single wall screw (not included) is required for wall-mounting.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number NanoBeam®AC
Product Name High-Performance ac Bridge Antenna
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details