Ubiquiti Networks, Inc. Long-Range, Lightweight airMAX®CPE Antenna LiteBeam™M5

Description
Long-Range, Lightweight airMAX® CPE The LiteBeam™M is an ultra-lightweight airMAX CPE device with incredible range and disruptive pricing. High-Gain, Directional Antenna The LiteBeamM provides 23 dBi of gain for long-distance connectivity and uses a directional antenna pattern for improved noise immunity. Breakthrough Industrial Design Featuring the freedom of three-axis alignment, the LiteBeamM fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting. Compact in Size, Light in Weight A lightweight form factor contained within ultra-compact packaging, the LiteBeamM is ideal for shipping and logistics.
Datasheet
Description
Long-Range, Lightweight airMAX® CPE The LiteBeam™M is an ultra-lightweight airMAX CPE device with incredible range and disruptive pricing. High-Gain, Directional Antenna The LiteBeamM provides 23 dBi of gain for long-distance connectivity and uses a directional antenna pattern for improved noise immunity. Breakthrough Industrial Design Featuring the freedom of three-axis alignment, the LiteBeamM fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting. Compact in Size, Light in Weight A lightweight form factor contained within ultra-compact packaging, the LiteBeamM is ideal for shipping and logistics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Long-Range, Lightweight airMAX®CPE Antenna
LiteBeam™M5
Long-Range, Lightweight airMAX®CPE Antenna LiteBeam™M5
Long-Range, Lightweight airMAX® CPE The LiteBeam™M is an ultra-lightweight airMAX CPE device with incredible range and disruptive pricing. High-Gain, Directional Antenna The LiteBeamM provides 23 dBi of gain for long-distance connectivity and uses a directional antenna pattern for improved noise immunity. Breakthrough Industrial Design Featuring the freedom of three-axis alignment, the LiteBeamM fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting. Compact in Size, Light in Weight A lightweight form factor contained within ultra-compact packaging, the LiteBeamM is ideal for shipping and logistics.

Long-Range, Lightweight airMAX® CPE

The LiteBeam™M is an ultra-lightweight airMAX CPE device with incredible range and disruptive pricing.

High-Gain, Directional Antenna

The LiteBeamM provides 23 dBi of gain for long-distance connectivity and uses a directional antenna pattern for improved noise immunity.

Breakthrough Industrial Design

Featuring the freedom of three-axis alignment, the LiteBeamM fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting.

Compact in Size, Light in Weight

A lightweight form factor contained within ultra-compact packaging, the LiteBeamM is ideal for shipping and logistics.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number LiteBeam™M5
Product Name Long-Range, Lightweight airMAX®CPE Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details