Ubiquiti Networks, Inc. High-Performance ac Bridge Antenna PowerBeam®AC

Description
High-Performance airMAX® ac Bridge Incorporating a dish reflector design with proprietary airMAX® ac technology, the PowerBeam® AC is ideal for CPE deployments requiring maximum performance. Improved Mounting and Surge Protection Featuring enhanced protection against ESD events, the PowerBeam® AC offers a more robust mount with a convenient lifting loop or handle. Integrated Radio Design Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance because it eliminates cable losses. Plug and Play Installation The PowerBeam® AC requires no tools for assembly; only a single wrench is required for pole-mounting. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Incredible Antenna “Beam” Performance The form factor of the PowerBeam® AC features the highest gain for its size. The PowerBeam AC’s excellent beam directivity provides the best performance in high-noise environments.
Datasheet
Description
High-Performance airMAX® ac Bridge Incorporating a dish reflector design with proprietary airMAX® ac technology, the PowerBeam® AC is ideal for CPE deployments requiring maximum performance. Improved Mounting and Surge Protection Featuring enhanced protection against ESD events, the PowerBeam® AC offers a more robust mount with a convenient lifting loop or handle. Integrated Radio Design Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance because it eliminates cable losses. Plug and Play Installation The PowerBeam® AC requires no tools for assembly; only a single wrench is required for pole-mounting. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Incredible Antenna “Beam” Performance The form factor of the PowerBeam® AC features the highest gain for its size. The PowerBeam AC’s excellent beam directivity provides the best performance in high-noise environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ac Bridge Antenna - PowerBeam®AC - Ubiquiti Networks, Inc.
San Jose, CA, USA
High-Performance ac Bridge Antenna
PowerBeam®AC
High-Performance ac Bridge Antenna PowerBeam®AC
High-Performance airMAX® ac Bridge Incorporating a dish reflector design with proprietary airMAX® ac technology, the PowerBeam® AC is ideal for CPE deployments requiring maximum performance. Improved Mounting and Surge Protection Featuring enhanced protection against ESD events, the PowerBeam® AC offers a more robust mount with a convenient lifting loop or handle. Integrated Radio Design Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance because it eliminates cable losses. Plug and Play Installation The PowerBeam® AC requires no tools for assembly; only a single wrench is required for pole-mounting. Performance Breakthrough airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance. Superior Processing Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology. Incredible Antenna “Beam” Performance The form factor of the PowerBeam® AC features the highest gain for its size. The PowerBeam AC’s excellent beam directivity provides the best performance in high-noise environments.

High-Performance airMAX® ac Bridge

Incorporating a dish reflector design with proprietary airMAX® ac technology, the PowerBeam® AC is ideal for CPE deployments requiring maximum performance.

Improved Mounting and Surge Protection

Featuring enhanced protection against ESD events, the PowerBeam® AC offers a more robust mount with a convenient lifting loop or handle.

Integrated Radio Design

Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance because it eliminates cable losses.

Plug and Play Installation

The PowerBeam® AC requires no tools for assembly; only a single wrench is required for pole-mounting.

Performance Breakthrough

airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.

Superior Processing

Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.

Incredible Antenna “Beam” Performance

The form factor of the PowerBeam® AC features the highest gain for its size. The PowerBeam AC’s excellent beam directivity provides the best performance in high-noise environments.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number PowerBeam®AC
Product Name High-Performance ac Bridge Antenna
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details