Ubiquiti Networks, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 10G 16-Port Managed Aggregation Switch Available with sixteen 10G ports, the high-performance EdgeSwitch™enhances network capacity and provides high-bandwidth services to growing networks. 10G High-Capacity Links The EdgeSwitch features 12 SFP+... | |
| 10G 16-Port Managed Aggregation Switch The US‑16‑XG completes your UniFi ecosystem, with centralized aggregation totaling 320 Gbps. 10G Aggregation Switch for Enterprise Networks Build and expand your network with Ubiquiti... | |
| Fully Managed Gigabit Switch The UniFi Switch 8-port models feature Gigabit Ethernet ports in a compact form factor. The switches are fully manageable, delivering robust performance and intelligent switching for... | |
| Intelligent WISP Control Point with FiberProtect™ The EdgePoint™ offers an innovative combination of robust routing performance, fiber backhaul capability, and the convenience of passive PoE support. Breakthrough in Tower Deployment... | |
| Managed Gigabit Fiber Switch The EdgeSwitch™ Fiber is an aggregation switch that offers robust performance, low latency, and intelligent switching for growing networks. Gigabit Connectivity For fiber connectivity, the EdgeSwitch... | |
| Managed Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks. Powerful Enterprise Switch Models The... | |
| Managed Gigabit Switches with SFP Available with 24 or 48 RJ45 Gigabit ports, the UniFi® Switch is a fully managed Gigabit switch, delivering robust performance and intelligent switching for your... | |
| Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch... | |
| Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the UniFi® Switch delivers robust performance, PoE+ support, and intelligent switching for growing networks. Powerful Enterprise... | |
| Managed PoE+ Gigabit Switch with SFP The fanless EdgeSwitch™ 8 is a fully managed, high-performance, PoE+ Gigabit switch. It delivers powerful performance and intelligent switching with its 10 independent switching... | |
| Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet... | |
| Managed PoE+ Gigabit Switch with SFP The UniFi® Switch delivers robust performance over its 18 independent switching ports. Two SFP ports offer optical connectivity, and 16 Gigabit Ethernet ports offer... |