Ubiquiti Networks, Inc. 2x2 MIMO airMAX®ac Sector Antenna LiteBeam™AC AP

Description
2x2 MIMO airMAX® ac Sector AP The LiteBeam™ ac AP is an ultra-lightweight airMAX ac Access Point with incredible performance and disruptive pricing. airMAX ac Sector Coverage The LiteBeam ac AP features a 2x2 MIMO antenna and communicates with multiple airMAX ac CPEs within a 120° coverage area. Lightweight and Sleek Design The LiteBeam ac AP features a lightweight antenna with an integrated radio in a sleek and highly efficient design. Installation Flexibility Featuring the freedom of three-axis alignment, the LiteBeam ac AP fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting.
Datasheet
Description
2x2 MIMO airMAX® ac Sector AP The LiteBeam™ ac AP is an ultra-lightweight airMAX ac Access Point with incredible performance and disruptive pricing. airMAX ac Sector Coverage The LiteBeam ac AP features a 2x2 MIMO antenna and communicates with multiple airMAX ac CPEs within a 120° coverage area. Lightweight and Sleek Design The LiteBeam ac AP features a lightweight antenna with an integrated radio in a sleek and highly efficient design. Installation Flexibility Featuring the freedom of three-axis alignment, the LiteBeam ac AP fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2x2 MIMO airMAX®ac Sector Antenna - LiteBeam™AC AP - Ubiquiti Networks, Inc.
San Jose, CA, USA
2x2 MIMO airMAX®ac Sector Antenna
LiteBeam™AC AP
2x2 MIMO airMAX®ac Sector Antenna LiteBeam™AC AP
2x2 MIMO airMAX® ac Sector AP The LiteBeam™ ac AP is an ultra-lightweight airMAX ac Access Point with incredible performance and disruptive pricing. airMAX ac Sector Coverage The LiteBeam ac AP features a 2x2 MIMO antenna and communicates with multiple airMAX ac CPEs within a 120° coverage area. Lightweight and Sleek Design The LiteBeam ac AP features a lightweight antenna with an integrated radio in a sleek and highly efficient design. Installation Flexibility Featuring the freedom of three-axis alignment, the LiteBeam ac AP fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting.

2x2 MIMO airMAX® ac Sector AP

The LiteBeam™ ac AP is an ultra-lightweight airMAX ac Access Point with incredible performance and disruptive pricing.

airMAX ac Sector Coverage

The LiteBeam ac AP features a 2x2 MIMO antenna and communicates with multiple airMAX ac CPEs within a 120° coverage area.

Lightweight and Sleek Design

The LiteBeam ac AP features a lightweight antenna with an integrated radio in a sleek and highly efficient design.

Installation Flexibility

Featuring the freedom of three-axis alignment, the LiteBeam ac AP fully assembles in seconds – no tools needed. Only a single wrench is required for pole-mounting.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number LiteBeam™AC AP
Product Name 2x2 MIMO airMAX®ac Sector Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details