Ubiquiti Networks, Inc. airMAX®ac 2x2 PtP Bridge Dish Antenna RocketDish™AC Antenna

Description
airMAX® ac 2x2 PtP Bridge Dish Antenna The RocketDish™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios for Point‑to‑Point (PtP) bridging and backhauls. They are compatible with the RocketM5; however, optimal performance requires the Rocket5ac. Powerful Beam Directivity The RocketDish™ ac Antennas feature high isolation and improved F/B ratio for better Signal-to-Noise Ratio (SNR), which allows the use of higher-order modulation and the maximum data rate. Reduced Interference, Higher Gain The improved F/B ratio and lower sidelobes significantly reduce interference, so the innovative RocketDish™ ac Antennas provide superior gain and beam performance for high-capacity, multipoint networks. Industrial-Strength Construction RocketDish™ ac Antennas are designed with robust mechanical design for outdoor application use. Plug and Play Integration Every RocketDish™ ac Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation. Weatherproof Design Ruggedized yet lightweight components resist corrosion and are designed to withstand harsh outdoor conditions. The included radome and metal shroud help protect against nature’s elements.
Datasheet
Description
airMAX® ac 2x2 PtP Bridge Dish Antenna The RocketDish™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios for Point‑to‑Point (PtP) bridging and backhauls. They are compatible with the RocketM5; however, optimal performance requires the Rocket5ac. Powerful Beam Directivity The RocketDish™ ac Antennas feature high isolation and improved F/B ratio for better Signal-to-Noise Ratio (SNR), which allows the use of higher-order modulation and the maximum data rate. Reduced Interference, Higher Gain The improved F/B ratio and lower sidelobes significantly reduce interference, so the innovative RocketDish™ ac Antennas provide superior gain and beam performance for high-capacity, multipoint networks. Industrial-Strength Construction RocketDish™ ac Antennas are designed with robust mechanical design for outdoor application use. Plug and Play Integration Every RocketDish™ ac Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation. Weatherproof Design Ruggedized yet lightweight components resist corrosion and are designed to withstand harsh outdoor conditions. The included radome and metal shroud help protect against nature’s elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
airMAX®ac 2x2 PtP Bridge Dish Antenna - RocketDish™AC Antenna - Ubiquiti Networks, Inc.
San Jose, CA, USA
airMAX®ac 2x2 PtP Bridge Dish Antenna
RocketDish™AC Antenna
airMAX®ac 2x2 PtP Bridge Dish Antenna RocketDish™AC Antenna
airMAX® ac 2x2 PtP Bridge Dish Antenna The RocketDish™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios for Point‑to‑Point (PtP) bridging and backhauls. They are compatible with the RocketM5; however, optimal performance requires the Rocket5ac. Powerful Beam Directivity The RocketDish™ ac Antennas feature high isolation and improved F/B ratio for better Signal-to-Noise Ratio (SNR), which allows the use of higher-order modulation and the maximum data rate. Reduced Interference, Higher Gain The improved F/B ratio and lower sidelobes significantly reduce interference, so the innovative RocketDish™ ac Antennas provide superior gain and beam performance for high-capacity, multipoint networks. Industrial-Strength Construction RocketDish™ ac Antennas are designed with robust mechanical design for outdoor application use. Plug and Play Integration Every RocketDish™ ac Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation. Weatherproof Design Ruggedized yet lightweight components resist corrosion and are designed to withstand harsh outdoor conditions. The included radome and metal shroud help protect against nature’s elements.

airMAX® ac 2x2 PtP Bridge Dish Antenna

The RocketDish™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios for Point‑to‑Point (PtP) bridging and backhauls. They are compatible with the RocketM5; however, optimal performance requires the Rocket5ac.

Powerful Beam Directivity

The RocketDish™ ac Antennas feature high isolation and improved F/B ratio for better Signal-to-Noise Ratio (SNR), which allows the use of higher-order modulation and the maximum data rate.

Reduced Interference, Higher Gain

The improved F/B ratio and lower sidelobes significantly reduce interference, so the innovative RocketDish™ ac Antennas provide superior gain and beam performance for high-capacity, multipoint networks.

Industrial-Strength Construction

RocketDish™ ac Antennas are designed with robust mechanical design for outdoor application use.

Plug and Play Integration

Every RocketDish™ ac Antenna has a built-in Rocket™ mount, so no tools are needed to install the Rocket BaseStation.

Weatherproof Design

Ruggedized yet lightweight components resist corrosion and are designed to withstand harsh outdoor conditions. The included radome and metal shroud help protect against nature’s elements.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number RocketDish™AC Antenna
Product Name airMAX®ac 2x2 PtP Bridge Dish Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details