Ubiquiti Networks, Inc. Isolator Radome for 620 mm Dish Reflector IsoBeam™

Description
Isolator Radome for 620 mm Dish Reflector The IsoBeam™ provides breakthrough isolation performance for co‑location deployments of Point-to-Point (PtP) links and backhauls. Seamless Integrated Design Improved wind load performance and advanced RF energy isolation in a sleek integrated design. Plug and Play Integration Use the IsoBeam with any of these dish antennas: airFiber® AF‑5G30‑S45, PowerBeam™ PBE‑5AC‑620, PowerBeam PBE‑M5‑620, and RocketDish™ RD‑5G30‑LW. Installation is quick and easy – requiring just a single screw. Breakthrough Isolation Performance The innovative RF-choke perimeter delivers superior noise immunity in co-location deployments.
Description
Isolator Radome for 620 mm Dish Reflector The IsoBeam™ provides breakthrough isolation performance for co‑location deployments of Point-to-Point (PtP) links and backhauls. Seamless Integrated Design Improved wind load performance and advanced RF energy isolation in a sleek integrated design. Plug and Play Integration Use the IsoBeam with any of these dish antennas: airFiber® AF‑5G30‑S45, PowerBeam™ PBE‑5AC‑620, PowerBeam PBE‑M5‑620, and RocketDish™ RD‑5G30‑LW. Installation is quick and easy – requiring just a single screw. Breakthrough Isolation Performance The innovative RF-choke perimeter delivers superior noise immunity in co-location deployments.

Suppliers

Company
Product
Description
Supplier Links
Isolator Radome for 620 mm Dish Reflector - IsoBeam™ - Ubiquiti Networks, Inc.
San Jose, CA, USA
Isolator Radome for 620 mm Dish Reflector
IsoBeam™
Isolator Radome for 620 mm Dish Reflector IsoBeam™
Isolator Radome for 620 mm Dish Reflector The IsoBeam™ provides breakthrough isolation performance for co‑location deployments of Point-to-Point (PtP) links and backhauls. Seamless Integrated Design Improved wind load performance and advanced RF energy isolation in a sleek integrated design. Plug and Play Integration Use the IsoBeam with any of these dish antennas: airFiber® AF‑5G30‑S45, PowerBeam™ PBE‑5AC‑620, PowerBeam PBE‑M5‑620, and RocketDish™ RD‑5G30‑LW. Installation is quick and easy – requiring just a single screw. Breakthrough Isolation Performance The innovative RF-choke perimeter delivers superior noise immunity in co-location deployments.

Isolator Radome for 620 mm Dish Reflector

The IsoBeam™ provides breakthrough isolation performance for co‑location deployments of Point-to-Point (PtP) links and backhauls.

Seamless Integrated Design

Improved wind load performance and advanced RF energy isolation in a sleek integrated design.

Plug and Play Integration

Use the IsoBeam with any of these dish antennas: airFiber® AF‑5G30‑S45, PowerBeam™ PBE‑5AC‑620, PowerBeam PBE‑M5‑620, and RocketDish™ RD‑5G30‑LW. Installation is quick and easy – requiring just a single screw.

Breakthrough Isolation Performance

The innovative RF-choke perimeter delivers superior noise immunity in co-location deployments.

Supplier's Site

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Antennas
Product Number IsoBeam™
Product Name Isolator Radome for 620 mm Dish Reflector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details