Fujian Lilliput Optoelectronics Technology Co., Ltd. 1 CH 400W/500W DC Power Supply SPE6205

Description
OWON SPE Series 1 CH 400W/500W DC Power Supply + Small body for easy carry + High resolution: 10mV / 1mA + List waveform editing output + Low ripple / noise + Over voltage / over current protection + Output voltage and current curve monitoring function + Intelligent temperature control fan cooling + 2.8-inch IPS LCD + USB communication interface, support SCPI
Datasheet
Description
OWON SPE Series 1 CH 400W/500W DC Power Supply + Small body for easy carry + High resolution: 10mV / 1mA + List waveform editing output + Low ripple / noise + Over voltage / over current protection + Output voltage and current curve monitoring function + Intelligent temperature control fan cooling + 2.8-inch IPS LCD + USB communication interface, support SCPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 CH 400W/500W DC Power Supply - SPE6205 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
1 CH 400W/500W DC Power Supply
SPE6205
1 CH 400W/500W DC Power Supply SPE6205
OWON SPE Series 1 CH 400W/500W DC Power Supply + Small body for easy carry + High resolution: 10mV / 1mA + List waveform editing output + Low ripple / noise + Over voltage / over current protection + Output voltage and current curve monitoring function + Intelligent temperature control fan cooling + 2.8-inch IPS LCD + USB communication interface, support SCPI

OWON SPE Series 1 CH 400W/500W DC Power Supply

+ Small body for easy carry
+ High resolution: 10mV / 1mA
+ List waveform editing output
+ Low ripple / noise
+ Over voltage / over current protection
+ Output voltage and current curve monitoring function
+ Intelligent temperature control fan cooling
+ 2.8-inch IPS LCD
+ USB communication interface, support SCPI

Supplier's Site Datasheet

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Power Supplies
Product Number SPE6205
Product Name 1 CH 400W/500W DC Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details