Fosroc Limited Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| A blend of water soluble, high molecular weight polymers, supplied as a white powder. Cebex 653 is designed for addition to cementitious grout mixes to enable them to be placed... | |
| A hard grade for sealing low movement joints in factory floors and areas where joints are closely spaced and resistance to grit and traffic is of prime importance. | |
| A two pack low viscosity epoxy resin product for the repair of cracked concrete and masonry by the injection process. | |
| A two pack thixotropic epoxy resin product for the repair of cracked concrete and masonry by the injection process. | |
| Cebex 100 is supplied as a powder admixture. The material is a combination of a plasticising agent and a gas producing expansion medium. The plasticising agent allows the use of... | |
| Cebex 250 underwater grouting admixture is supplied as a ready to use, chloride-free white powder. When added to the grout, the Cebex 250 produces a gel in the water phase... | |
| Cold Applied, High Performance, Pitch Free, Pavement Joint Sealant. | |
| Complies with BS 2499 : 1993. A low extension grade for sealing joints in concrete pavements, etc. | |
| Conbextra BB is a ready to use cementitious grout supplied in 25 kg moisture resistant bags. It has been formulated specifically for grouting of bridge bearings and parapet post baseplates. | |
| Conbextra EP are epoxy resin based products designed for free-flow grouting of gap thicknesses from 0.25 to 120 mm. Two grades of product are available: Conbextra EP10 for grouting gap... | |
| Conbextra GP is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout for gap thicknesses up to 75mm. | |
| Conbextra HF is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout for gap thicknesses up to 100... | |
| Conbextra PM is a single pack cement based pumping mortar, blended from cements, fine aggregates and admixtures with a maximum grain size less than 1 mm. It requires only the... | |
| Conbextra TS is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout for gap thicknesses 75 - 500mm. | |
| Conbextra UW is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout. The grout exhibits exceptional resistance to... | |
| Expandafoam is a flexible, readily compressible, closed-cell polyethylene joint filler supplied in sheet form and as rectangular strips or circular section cords. | |
| Flamex S is a fire rated silicone sealant which cures quickly and gives excellent adhesion to most building materials. The minimum width for joints when using Flamex S should be... | |
| Fosroc Fibreboard is a compressible joint filler manufactured from bitumen impregnated wood fibres. It is supplied in sheet form and is used to form and fill expansion joints in in-situ... | |
| Hydrocell XL is a cross linked, semi-rigid, closed cell polyethylene sheet material used for forming or filling expansion joints between adjacent in-situ or precast components. Hydrocell XL provides excellent support... | |
| Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available :... | |
| Nitofi ll UR63 is a two part liquid polyurethane which reacts to form a tough, slightly fl exible resin. Nitofi ll UR63 has good adhesion to concrete and masonry and... | |
| Nitofi ll WS60 is a two part liquid; it reacts when mixed with water to form a rigid, polyurethane foam barrier. | |
| Nitokit LV or Nitokit TH basic pack incorporates a two-part epoxy crack injection resin contained in a patented single cartridge, complete with injection nipples and hoses. A selection of either... | |
| Nitoseal MB333 is a hot poured, high extension polymer modified bitumen sealant complying with the requirements of BS 2499 :1993 Type N1. Nitoseal MB333 has a movement accommodation factor of... | |
| Nitoseal MS600 is a one part medium modulus sealant based on hybrid silyl modified polyether technology. It has a fast rate of cure and forms a tough, highly durable and... | |
| Nitoseal PU12 is a two-part, elastomeric joint sealant based on polyurethane technology. It is supplied in packs containing base compound and curing agent in the correct proportions which, when mixed,... | |
| Nitoseal PU878 is a two component product designed to retain its movement accommodation of 25% on butt joints throughout temperature extremes. It does not harden in cold weather nor become... | |
| Nitoseal® MB175 is a flexible rubber-bitumen joint sealant with excellent slump resistance. Nitoseal® MB175 stiffens to form a firm seal after application. A tack free surface will form within 1... | |
| Plastijoint is a thermoplastic bitumen based putty which requires heating to make it workable. On cooling it gives a slump-free, flexible seal. Plastijoint is suitable for immersed joints including those... | |
| Sealant for Use with Nitokit System | |
| Silicone Sealant 33HM is a moisture activated, acetoxy cure sealant having a very fast rate of cure, forming a tough elastic seal with excellent adhesion to glass, ceramics, aluminium, polycarbonate... | |
| Slip Membrane is a plastic strip for use as a separating membrane in sliding joints between concrete surfaces, or brickwork and concrete surfaces, such as wall/roof slab joints, etc. The... | |
| Thioflex 600 is available in gun and pouring grades. The gun grade is ideal for general application. It is packed in a ready to mix, 2.5 litre tin containing the... | |
| Thioflex 600 is available in gun and pouring grades. The gungrade is ideal for general application. It is packed in a ready to mix, 2.5 litre tin containing the base... | |
| Under fire conditions Flamex One and Flamex Two intumesce, forming a foam-like structure which insulates and provides a barrier to hot gas and flame. Flamex One emulsion based sealant sets... |