Fosroc Limited Purable Grade Used Where Hole is 8 to 40mm Greater in Diameter than the Bar Lokfix S25

Description
Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available : Lokfix S25 - Blue lid Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar. Lokfix P25 - Yellow lid Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.
Description
Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available : Lokfix S25 - Blue lid Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar. Lokfix P25 - Yellow lid Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.

Suppliers

Company
Product
Description
Supplier Links
Purable Grade Used Where Hole is 8 to 40mm Greater in Diameter than the Bar - Lokfix S25 - Fosroc Limited
Tamworth, United Kingdom
Purable Grade Used Where Hole is 8 to 40mm Greater in Diameter than the Bar
Lokfix S25
Purable Grade Used Where Hole is 8 to 40mm Greater in Diameter than the Bar Lokfix S25
Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available : Lokfix S25 - Blue lid Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar. Lokfix P25 - Yellow lid Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.

Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available :

Lokfix S25 - Blue lid

Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar.

Lokfix P25 - Yellow lid

Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Industrial Sealants
Product Number Lokfix S25
Product Name Purable Grade Used Where Hole is 8 to 40mm Greater in Diameter than the Bar
Features Caulk, Grout
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - External Ammunition Sealant 76070 - 37607060 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 3410955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Exterior, sealing
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Two Component, High Performance Epoxy - EP46HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details