Fosroc Limited Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon... | |
| Dekguard Textured is a water based coating with a textured surface profile. The Dekguard Textured system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating which... | |
| Galvafroid zinc rich coating is formulated as an easily applied, cold galvanising protection against corrosion on all ferrous metals. Galvafroid has a mid-grey, matt finish. | |
| Nitocote EN901 is a solvent free, highly crosslinked, high build epoxy novolac based coating. Nitocote EN901 is a two-part grey material applied by brush or roller. It is formulated to... | |
| Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth,... | |
| Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white. | |
| Nitocote SN502 is a single component penetrating silanesiloxane system which penetrates into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. Although allowing passage of... | |
| Nitocote SN511 has a 95% active content of monomeric alkyl (isobutyl) trialkoxy silane which penetrates deeply into porous substrates and then reacts to produce a bonded hydrophobic lining to the... | |
| The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice... | |
| The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based... | |
| The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a... | |
| The Dekguard W system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating, both ready for immediate site use. A range of reactive primers are available... |