Fosroc Limited Datasheets for Waterproofing Membranes
Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures.
Waterproofing Membranes: Learn more
| Product Name | Notes |
|---|---|
| Adhesive for use with Supercast SW10 or SW20 (refer to data sheet) | |
| Expoband H45 is an un-reinforced Hypalon membrane incorporating a central release tape. Expoband H45 is available in 1mm thickness and widths of 100mm and 200mm, supplied in a 25 metre... | |
| Fosroc Nitoproof UVR Topcoat is a roller applied, two component, high solids, flexible, light to medium-duty trafficable, colour stable and flame retardant polyurethane coating. | |
| Fosroc Polyurea WCS is a low pressure sprayed-applied, 100% solids, flexible, two-component, rapid curing pure polyurea system, designed as a waterproofing and protective coating for small areas including repair work. | |
| Fosroc Polyurea WPE is a spray-applied, 100% solids, flexible, two-component, rapid curing pure Polyurea system, designed as a waterproofing and protective coating. It combines the advantages of seamless coating with... | |
| Mulseal DP single part bitumen latex emulsion is applied by brush or squeegee. The incorporation of rubber latex imparts elasticity to the dried coating. Mulseal DP is suitable for use... | |
| Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle... | |
| Nitoflor DPM is a two-component, solvent-free liquid applied surface damp proof membrane and residual moisture suppressant. After curing, Nitoflor DPM provides a surface membrane with excellent adhesion to damp concrete. | |
| Proofex 3000 is a cold applied, flexible, waterproof, high performance membrane incorporating a cross laminated HDPE carrier film with a polymer modified bitumen compound. Proofex 3000 should be laid in... | |
| Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious... | |
| Proofex Hydromat consists of two elements – Natural sodium bentonite as the sealing material. Two layers of geotextile to encapsulate and contain the bentonite. A continuous layer of natural sodium... | |
| Proofex WG is a three-component system consisting of base resin, liquid hardener and specially graded inert fillers. It is suitable for thicknesses from 20-100 mm. | |
| Supercast Synkoflex is a non-swelling preformed plastic adhesive waterstop of dimensions 25mm x 25mm. It can be laid onto fresh concrete, or applied to existing concrete when used in conjunction... | |
| The Supercast SW range consists of swellable waterstops; Supercast SW formed sections, Supercast SWX gun-applied paste and Supercast SW Adhesive. Supercast SW sections are made from high performance synthetic elastomer... | |
| Two component bituminous rubber emulsion with special hydraulically hardening fillers. |