Fosroc Limited Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon... | |
| Dekguard Textured is a water based coating with a textured surface profile. The Dekguard Textured system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating which... | |
| Fosroc Primer 10 | |
| Fosroc Primer 11 | |
| Fosroc Primer 19 | |
| Fosroc Primer 20 | |
| Fosroc Primer 4 | |
| Galvafroid zinc rich coating is formulated as an easily applied, cold galvanising protection against corrosion on all ferrous metals. Galvafroid has a mid-grey, matt finish. | |
| Nitocote EN901 is a solvent free, highly crosslinked, high build epoxy novolac based coating. Nitocote EN901 is a two-part grey material applied by brush or roller. It is formulated to... | |
| Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth,... | |
| Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white. | |
| Nitocote SN502 is a single component penetrating silanesiloxane system which penetrates into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. Although allowing passage of... | |
| Nitocote SN511 has a 95% active content of monomeric alkyl (isobutyl) trialkoxy silane which penetrates deeply into porous substrates and then reacts to produce a bonded hydrophobic lining to the... | |
| Proofex Primer | |
| Renderoc Primer | |
| The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice... | |
| The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based... | |
| The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a... | |
| The Dekguard W system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating, both ready for immediate site use. A range of reactive primers are available... |