Fosroc Limited High Strength Anchoring Grout for Horizontal and Vetical Use Pumpable Grade Lokfix P25

Description
Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available : Lokfix S25 - Blue lid Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar. Lokfix P25 - Yellow lid Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.
Description
Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available : Lokfix S25 - Blue lid Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar. Lokfix P25 - Yellow lid Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.

Suppliers

Company
Product
Description
Supplier Links
High Strength Anchoring Grout for Horizontal and Vetical Use Pumpable Grade - Lokfix P25 - Fosroc Limited
Tamworth, United Kingdom
High Strength Anchoring Grout for Horizontal and Vetical Use Pumpable Grade
Lokfix P25
High Strength Anchoring Grout for Horizontal and Vetical Use Pumpable Grade Lokfix P25
Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available : Lokfix S25 - Blue lid Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar. Lokfix P25 - Yellow lid Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.

Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available :

Lokfix S25 - Blue lid

Pourable grade, 25 minute gel time at 20°C for use in vertical down holes where the hole is 8 to 40 mm greater in diameter than the bar.

Lokfix P25 - Yellow lid

Thixotropic grade, 25 minute gel at 20°C for use in overhead or horizontal holes where the hole is up to 25 mm greater in diameter than the bar. The thixotropic nature of Lokfix P25 reduces flow of grout out of the hole.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Industrial Sealants
Product Number Lokfix P25
Product Name High Strength Anchoring Grout for Horizontal and Vetical Use Pumpable Grade
Features Caulk, Grout
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI, One Component, LED Curable System - LED403Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Sealants - 7401362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Glass, waterproof
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details