Nitoseal PU12 is a two-part, elastomeric joint sealant based on polyurethane technology. It is supplied in packs containing base compound and curing agent in the correct proportions which, when mixed, cure to form a tough rubber-like material. Adhesion to most commonly used construction materials is excellent.
The use of appropriate primers is essential to ensure proper adhesion. Fosroc Primer 7 is for use on porous surfaces and Fosroc Primer 4 is for use on non-porous surfaces.
In special circumstances, such as sealing sea defence works in tidal areas, a special Nitoseal PU12 accelerator component is available, to be added when mixing to enhance the initial cure rate, so that work can be completed between tides. At 10°C the seal can be subjected to tidal immersion approximately 60 minutes after application, without adverse effect.
| Fosroc Limited | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Nitoseal PU12 (formerly Nitoseal 12) |
| Product Name | Biodegradation Resistant Sealant |