Fosroc Limited Datasheets for Cement, Concrete, and Mortar
Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
Cement, Concrete, and Mortar: Learn more
| Product Name | Notes |
|---|---|
| Fosroc® XR 45 is supplied as a ready to use blend of cements, graded aggregates and additives. It only requires addition of clean water to form a rapid setting mortar. | |
| FOSROC® XR 90 is supplied as a pre-mixed blend of cements, silica sands and additives, which only requires mixing with clean water to produce a consistent mortar. It has excellent... | |
| FOSROC® XR Cobbleset is supplied as a pre-mixed blend of cements, silica sands and additives, which only require mixing with clean water to produce a consistent mortar. It has excellent... | |
| FOSROC® XR PE20 is a two-component material based on a liquid polyester resin and a powder activator/filler. The consistency of FOSROC® XR PE20 can be varied from pourable to trowellable... | |
| FOSROC® XR RSC is supplied as a ready to use blend of cements, graded aggregates and additives. It only requires the addition of clean water to form a rapid setting... | |
| Nitobond AR and Nitobond HAR are single component polymer emulsion systems designed as bonding agents and curing membranes for Renderoc repair products. They may also be used as concrete surface... | |
| Nitomortar FC is a two-component thixotropic material based on high quality solvent-free epoxy resin systems. The colour coded material is supplied in pre-weighed quantities ready for on-site mixing and use. | |
| Nitomortar HB is based on a high performance solvent-free epoxy resin system. The special lightweight filler is specifically designed to give excellent ‘hanging’ properties for vertical and overhead work. Nitomortar... | |
| Nitomortar PE products are based on a polyester resin system. There are two grades. Nitomortar PE: The standard material for general purpose use. Nitomortar PE Concrete: A special grade allowing... | |
| Nitomortar S is based on a high quality solvent-free epoxy resin system. The special silica aggregates provide high strength and excellent abrasion resistance. Nitomortar S is a three-component material supplied... | |
| Nitomortar UA is recommended for fixing slip bricks and for reinstating structures exposed to heavy battering from the sea, such as sea walls and concrete jetties and for repairing submerged... | |
| Nitoprime 25 | |
| Nitoprime 28 | |
| Nitoprime Zincrich Plus is supplied as a single component grey-coloured liquid based on metallic zinc. | |
| Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It... | |
| Paveroc is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is... | |
| Renderoc DS is supplied as a ready to use blend of dry powders which is formulated for application using the dry spray process. The material is based on Portland cements,... | |
| Renderoc FC is designed for vertical and overhead use to infill honeycombing and voids up to 3 mm deep in the surface of concrete which is not trafficked and is... | |
| Renderoc GP is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc HB30 is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc HB45 is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. | |
| Renderoc HBM is supplied as a ready to use blend of dry powders requiring only the site addition of clean water toproduce a highly consistent, lightweight repair mortar. It is... | |
| Renderoc HBS is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. | |
| Renderoc LA is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a free-flowing, shrinkage compensated micro-concrete suitable for... | |
| Renderoc LA60 is based on selected hydrolic cements, graded aggregates and additives which impart controlled expansion in both the plastic and hardened states while minimising water demand. Requiring only the... | |
| Renderoc MB50 concrete reinstatement mortar is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent,... | |
| Renderoc Plug are rapid setting mortars which are easy to apply to horizontal, vertical or overhead surfaces at a wide range of thicknesses. There are two grades available: Renderoc Plug... | |
| Renderoc Precast Patch is supplied as a ready to use blend of specially selected dry powders, which requires only the addition of drinking quality water to produce a highly consistent... | |
| Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product... | |
| Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It... | |
| Renderoc SC is supplied as a ready to use blend of dry powders which is formulated for application using the dry spray process. The material is based on Portland cements... | |
| Renderoc ST 05 consists of powder and polymer components The powder is added to the liquid, the mixing ratio depends on the required consistency and use. The powder consists of... |