Fosroc Limited Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon... | |
| Nitocote EN901 is a solvent free, highly crosslinked, high build epoxy novolac based coating. Nitocote EN901 is a two-part grey material applied by brush or roller. It is formulated to... | |
| Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth,... | |
| Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white. | |
| Nitocote SN511 has a 95% active content of monomeric alkyl (isobutyl) trialkoxy silane which penetrates deeply into porous substrates and then reacts to produce a bonded hydrophobic lining to the... | |
| The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice... | |
| The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based... | |
| The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a... | |
| The Dekguard W system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating, both ready for immediate site use. A range of reactive primers are available... |