Fosroc Limited Flexible Intumescent Sealants Flamex Fire Protection

Description
Under fire conditions Flamex One and Flamex Two intumesce, forming a foam-like structure which insulates and provides a barrier to hot gas and flame. Flamex One emulsion based sealant sets quickly and gives excellent adhesion to most building materials. It has a 10% movement accommodation factor for low movement joint sealing and gap filling applications such as fire door frames. Flamex One is also suitable for sealing around fire protection boards. It can be used in joints from 5 to 20 mm. The minimum depth of seal should be 15 mm. Acts as an acoustic sealant. Flamex Two high performance sealant forms a tough, flexible rubber-like seal with a movement accommodation factor of 25% for high movement situations. Flamex Two is suitable for expansion joints in building superstructures and may be used in both internal and external joints. Flamex Two can be used in joints from 5 mm upto 50 mm wide. The width of sealant should ideally be twice the depth, with a minimum depth of 12 mm. In trafficked joints, sealant depth should be a minimum of 20 mm. The use of a surface primer is always required.
Description
Under fire conditions Flamex One and Flamex Two intumesce, forming a foam-like structure which insulates and provides a barrier to hot gas and flame. Flamex One emulsion based sealant sets quickly and gives excellent adhesion to most building materials. It has a 10% movement accommodation factor for low movement joint sealing and gap filling applications such as fire door frames. Flamex One is also suitable for sealing around fire protection boards. It can be used in joints from 5 to 20 mm. The minimum depth of seal should be 15 mm. Acts as an acoustic sealant. Flamex Two high performance sealant forms a tough, flexible rubber-like seal with a movement accommodation factor of 25% for high movement situations. Flamex Two is suitable for expansion joints in building superstructures and may be used in both internal and external joints. Flamex Two can be used in joints from 5 mm upto 50 mm wide. The width of sealant should ideally be twice the depth, with a minimum depth of 12 mm. In trafficked joints, sealant depth should be a minimum of 20 mm. The use of a surface primer is always required.

Suppliers

Company
Product
Description
Supplier Links
Flexible Intumescent Sealants - Flamex Fire Protection - Fosroc Limited
Tamworth, United Kingdom
Flexible Intumescent Sealants
Flamex Fire Protection
Flexible Intumescent Sealants Flamex Fire Protection
Under fire conditions Flamex One and Flamex Two intumesce, forming a foam-like structure which insulates and provides a barrier to hot gas and flame. Flamex One emulsion based sealant sets quickly and gives excellent adhesion to most building materials. It has a 10% movement accommodation factor for low movement joint sealing and gap filling applications such as fire door frames. Flamex One is also suitable for sealing around fire protection boards. It can be used in joints from 5 to 20 mm. The minimum depth of seal should be 15 mm. Acts as an acoustic sealant. Flamex Two high performance sealant forms a tough, flexible rubber-like seal with a movement accommodation factor of 25% for high movement situations. Flamex Two is suitable for expansion joints in building superstructures and may be used in both internal and external joints. Flamex Two can be used in joints from 5 mm upto 50 mm wide. The width of sealant should ideally be twice the depth, with a minimum depth of 12 mm. In trafficked joints, sealant depth should be a minimum of 20 mm. The use of a surface primer is always required.

Under fire conditions Flamex One and Flamex Two intumesce, forming a foam-like structure which insulates and provides a barrier to hot gas and flame.

Flamex One emulsion based sealant sets quickly and gives excellent adhesion to most building materials. It has a 10% movement accommodation factor for low movement joint sealing and gap filling applications such as fire door frames. Flamex One is also suitable for sealing around fire protection boards. It can be used in joints from 5 to 20 mm. The minimum depth of seal should be 15 mm. Acts as an acoustic sealant.

Flamex Two high performance sealant forms a tough, flexible rubber-like seal with a movement accommodation factor of 25% for high movement situations. Flamex Two is suitable for expansion joints in building superstructures and may be used in both internal and external joints. Flamex Two can be used in joints from 5 mm upto 50 mm wide. The width of sealant should ideally be twice the depth, with a minimum depth of 12 mm. In trafficked joints, sealant depth should be a minimum of 20 mm. The use of a surface primer is always required.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Industrial Sealants
Product Number Flamex Fire Protection
Product Name Flexible Intumescent Sealants
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Potting Compounds - 159327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Encapsulant, Potting Compound
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details