Fosroc Limited Datasheets for Caulk, Grout, and Joint Compounds
Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks.
Caulk, Grout, and Joint Compounds: Learn more
| Product Name | Notes |
|---|---|
| A blend of water soluble, high molecular weight polymers, supplied as a white powder. Cebex 653 is designed for addition to cementitious grout mixes to enable them to be placed... | |
| A two pack low viscosity epoxy resin product for the repair of cracked concrete and masonry by the injection process. | |
| A two pack thixotropic epoxy resin product for the repair of cracked concrete and masonry by the injection process. | |
| Cebex 100 is supplied as a powder admixture. The material is a combination of a plasticising agent and a gas producing expansion medium. The plasticising agent allows the use of... | |
| Cebex 250 underwater grouting admixture is supplied as a ready to use, chloride-free white powder. When added to the grout, the Cebex 250 produces a gel in the water phase... | |
| Conbextra BB is a ready to use cementitious grout supplied in 25 kg moisture resistant bags. It has been formulated specifically for grouting of bridge bearings and parapet post baseplates. | |
| Conbextra EP are epoxy resin based products designed for free-flow grouting of gap thicknesses from 0.25 to 120 mm. Two grades of product are available: Conbextra EP10 for grouting gap... | |
| Conbextra GP is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout for gap thicknesses up to 75mm. | |
| Conbextra HF is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout for gap thicknesses up to 100... | |
| Conbextra PM is a single pack cement based pumping mortar, blended from cements, fine aggregates and admixtures with a maximum grain size less than 1 mm. It requires only the... | |
| Conbextra TS is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout for gap thicknesses 75 - 500mm. | |
| Conbextra UW is supplied as a ready to use dry powder. The addition of a controlled amount of clean water produces a free-flowing grout. The grout exhibits exceptional resistance to... | |
| Lokfix is a two component polyester anchoring grout supplied in pre-measured quantities. The material cures quickly to give consistent, high performance anchorages. The two versions of Lokfix are available :... | |
| Nitofi ll UR63 is a two part liquid polyurethane which reacts to form a tough, slightly fl exible resin. Nitofi ll UR63 has good adhesion to concrete and masonry and... | |
| Nitofi ll WS60 is a two part liquid; it reacts when mixed with water to form a rigid, polyurethane foam barrier. | |
| Nitokit LV or Nitokit TH basic pack incorporates a two-part epoxy crack injection resin contained in a patented single cartridge, complete with injection nipples and hoses. A selection of either... | |
| Sealant for Use with Nitokit System |