Fosroc Limited Datasheets for Polymer Concrete and Mortar
Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems.
Polymer Concrete and Mortar: Learn more
| Product Name | Notes |
|---|---|
| FOSROC® XR PE20 is a two-component material based on a liquid polyester resin and a powder activator/filler. The consistency of FOSROC® XR PE20 can be varied from pourable to trowellable... | |
| Renderoc FC is designed for vertical and overhead use to infill honeycombing and voids up to 3 mm deep in the surface of concrete which is not trafficked and is... | |
| Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product... | |
| Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It... |