Fosroc Limited Datasheets for Specialty Cement, Concrete, and Mortar
Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic bonds, hot melting, and multiple component binder systems.
Specialty Cement, Concrete, and Mortar: Learn more
| Product Name | Notes |
|---|---|
| Fosroc® XR 45 is supplied as a ready to use blend of cements, graded aggregates and additives. It only requires addition of clean water to form a rapid setting mortar. | |
| FOSROC® XR 90 is supplied as a pre-mixed blend of cements, silica sands and additives, which only requires mixing with clean water to produce a consistent mortar. It has excellent... | |
| FOSROC® XR Cobbleset is supplied as a pre-mixed blend of cements, silica sands and additives, which only require mixing with clean water to produce a consistent mortar. It has excellent... | |
| FOSROC® XR PE20 is a two-component material based on a liquid polyester resin and a powder activator/filler. The consistency of FOSROC® XR PE20 can be varied from pourable to trowellable... | |
| FOSROC® XR RSC is supplied as a ready to use blend of cements, graded aggregates and additives. It only requires the addition of clean water to form a rapid setting... | |
| Nitobond AR and Nitobond HAR are single component polymer emulsion systems designed as bonding agents and curing membranes for Renderoc repair products. They may also be used as concrete surface... | |
| Nitomortar FC is a two-component thixotropic material based on high quality solvent-free epoxy resin systems. The colour coded material is supplied in pre-weighed quantities ready for on-site mixing and use. | |
| Nitomortar HB is based on a high performance solvent-free epoxy resin system. The special lightweight filler is specifically designed to give excellent ‘hanging’ properties for vertical and overhead work. Nitomortar... | |
| Nitomortar PE products are based on a polyester resin system. There are two grades. Nitomortar PE: The standard material for general purpose use. Nitomortar PE Concrete: A special grade allowing... | |
| Nitomortar S is based on a high quality solvent-free epoxy resin system. The special silica aggregates provide high strength and excellent abrasion resistance. Nitomortar S is a three-component material supplied... | |
| Nitomortar UA is recommended for fixing slip bricks and for reinstating structures exposed to heavy battering from the sea, such as sea walls and concrete jetties and for repairing submerged... | |
| Nitoprime 25 | |
| Nitoprime 28 | |
| Nitoprime Zincrich Plus is supplied as a single component grey-coloured liquid based on metallic zinc. | |
| Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It... | |
| Paveroc is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is... | |
| Renderoc DS is supplied as a ready to use blend of dry powders which is formulated for application using the dry spray process. The material is based on Portland cements,... | |
| Renderoc FC is designed for vertical and overhead use to infill honeycombing and voids up to 3 mm deep in the surface of concrete which is not trafficked and is... | |
| Renderoc GP is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc HB30 is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It... | |
| Renderoc HB45 is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. | |
| Renderoc HBM is supplied as a ready to use blend of dry powders requiring only the site addition of clean water toproduce a highly consistent, lightweight repair mortar. It is... | |
| Renderoc HBS is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. | |
| Renderoc LA is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a free-flowing, shrinkage compensated micro-concrete suitable for... | |
| Renderoc LA60 is based on selected hydrolic cements, graded aggregates and additives which impart controlled expansion in both the plastic and hardened states while minimising water demand. Requiring only the... | |
| Renderoc MB50 concrete reinstatement mortar is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent,... | |
| Renderoc Plug are rapid setting mortars which are easy to apply to horizontal, vertical or overhead surfaces at a wide range of thicknesses. There are two grades available: Renderoc Plug... | |
| Renderoc Precast Patch is supplied as a ready to use blend of specially selected dry powders, which requires only the addition of drinking quality water to produce a highly consistent... | |
| Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product... | |
| Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It... | |
| Renderoc SC is supplied as a ready to use blend of dry powders which is formulated for application using the dry spray process. The material is based on Portland cements... | |
| Renderoc ST 05 consists of powder and polymer components The powder is added to the liquid, the mixing ratio depends on the required consistency and use. The powder consists of... |