ACCRAbond, Inc. Polysulfide CS 3213

Description
CS 3213 is a corrosion inhibitive sealant; manganese dioxide cured, polysulfide compound containing soluble chromate for use in the sealing and coating of metal components on weapons and aircraft systems for protection against corrosion when subject to contact with water and/or weathering. CS 3213 is exceptionally efficient in combating the common causes of corrosion occurring on aluminum alloys or assemblies consisting of dissimilar metals. CS 3213 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. When mixed, CS 3213 Type II (class B) is a thixotropic paste that will not flow or sag on vertical or overhead surfaces. It has an operational temperature range from -65°F (- 54°C) to 250°F (121°C), with intermittent excursions up to 275°F (135°C).
Datasheet
Description
CS 3213 is a corrosion inhibitive sealant; manganese dioxide cured, polysulfide compound containing soluble chromate for use in the sealing and coating of metal components on weapons and aircraft systems for protection against corrosion when subject to contact with water and/or weathering. CS 3213 is exceptionally efficient in combating the common causes of corrosion occurring on aluminum alloys or assemblies consisting of dissimilar metals. CS 3213 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. When mixed, CS 3213 Type II (class B) is a thixotropic paste that will not flow or sag on vertical or overhead surfaces. It has an operational temperature range from -65°F (- 54°C) to 250°F (121°C), with intermittent excursions up to 275°F (135°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polysulfide - CS 3213 - ACCRAbond, Inc.
Olive Branch, MS, USA
Polysulfide
CS 3213
Polysulfide CS 3213
CS 3213 is a corrosion inhibitive sealant; manganese dioxide cured, polysulfide compound containing soluble chromate for use in the sealing and coating of metal components on weapons and aircraft systems for protection against corrosion when subject to contact with water and/or weathering. CS 3213 is exceptionally efficient in combating the common causes of corrosion occurring on aluminum alloys or assemblies consisting of dissimilar metals. CS 3213 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. When mixed, CS 3213 Type II (class B) is a thixotropic paste that will not flow or sag on vertical or overhead surfaces. It has an operational temperature range from -65°F (- 54°C) to 250°F (121°C), with intermittent excursions up to 275°F (135°C).

CS 3213 is a corrosion inhibitive sealant; manganese dioxide cured, polysulfide compound containing soluble chromate for use in the sealing and coating of metal components on weapons and aircraft systems for protection against corrosion when subject to contact with water and/or weathering. CS 3213 is exceptionally efficient in combating the common causes of corrosion occurring on aluminum alloys or assemblies consisting of dissimilar metals.

CS 3213 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials.

When mixed, CS 3213 Type II (class B) is a thixotropic paste that will not flow or sag on vertical or overhead surfaces. It has an operational temperature range from -65°F (- 54°C) to 250°F (121°C), with intermittent excursions up to 275°F (135°C).

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Sealants
Product Number CS 3213
Product Name Polysulfide
Chemical System Polyphenylene Sulfide
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 48641 - 34864130 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details