ACCRAbond, Inc. Polysulfide CS 3204

Description
CS 3204 is a fuel resistant sealant for use on integral fuel tanks and pressurized cabins as well as other areas subject to contact with aircraft fuels, lubricants, oils, water and/or weathering. CS 3204 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. CS 3204 is designed to withstand the attack of sulfur compounds that are present in jet fuels. When mixed, CS 3204 Class A is a self leveling liquid. CS 3204 Class B is a thixotropic paste that will not flow or sag on vertical or overhead surfaces.
Datasheet
Description
CS 3204 is a fuel resistant sealant for use on integral fuel tanks and pressurized cabins as well as other areas subject to contact with aircraft fuels, lubricants, oils, water and/or weathering. CS 3204 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. CS 3204 is designed to withstand the attack of sulfur compounds that are present in jet fuels. When mixed, CS 3204 Class A is a self leveling liquid. CS 3204 Class B is a thixotropic paste that will not flow or sag on vertical or overhead surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polysulfide - CS 3204 - ACCRAbond, Inc.
Olive Branch, MS, USA
Polysulfide
CS 3204
Polysulfide CS 3204
CS 3204 is a fuel resistant sealant for use on integral fuel tanks and pressurized cabins as well as other areas subject to contact with aircraft fuels, lubricants, oils, water and/or weathering. CS 3204 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. CS 3204 is designed to withstand the attack of sulfur compounds that are present in jet fuels. When mixed, CS 3204 Class A is a self leveling liquid. CS 3204 Class B is a thixotropic paste that will not flow or sag on vertical or overhead surfaces.

CS 3204 is a fuel resistant sealant for use on integral fuel tanks and pressurized cabins as well as other areas subject to contact with aircraft fuels, lubricants, oils, water and/or weathering.

CS 3204 is a two-part polysulfide base compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, magnesium, titanium, steel, and numerous other materials. CS 3204 is designed to withstand the attack of sulfur compounds that are present in jet fuels. When mixed, CS 3204 Class A is a self leveling liquid. CS 3204 Class B is a thixotropic paste that will not flow or sag on vertical or overhead surfaces.

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Sealants
Product Number CS 3204
Product Name Polysulfide
Chemical System Polyphenylene Sulfide
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI Certified, Two Component Epoxy - EP30Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Potting Compounds - 2349610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Encapsulant, Potting Compound
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details