Titan Tool Supply, Inc. Video Inspection System Snake Eye™ III

Description
Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.
Datasheet
Description
Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Inspection System - Snake Eye™ III - Titan Tool Supply, Inc.
Buffalo, NY, USA
Video Inspection System
Snake Eye™ III
Video Inspection System Snake Eye™ III
Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.

Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display.

Camera - LED

CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m).

8mm Diameter Camera Probe

Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off).

Display - Snake Eye III

6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Imaging Workstations
Product Number Snake Eye™ III
Product Name Video Inspection System
System Type Modular / PC-Based
Unlock Full Specs
to access all available technical data

Similar Products

Xi 400 CM - OPTXI40LTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Applications Electronics or Semiconductor Inspection
Image Source Thermal or Infrared
View Details
Multi-Functional Confocal Video Measuring System - NEXIV VMZ-K3040 - Nikon Metrology
Specs
System Type Turnkey / Complete System
Applications Electronics or Semiconductor Inspection; Production & Quality Control
Image Source Optical Microscope
View Details
Imaging Workstations - IM-6015 - KEYENCE
Specs
System Type Embedded / Vision Engine; Modular / PC-Based
Applications Alignment / Guidance; Assembly Quality; Biotechnology or Medical; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Production & Quality Control; Tool & Die Monitoring; GD&T
Image Source Area Scan Camera; Optical Microscope
View Details