elobau U.S., Inc. RFID safety sensor eloProtect E with housing 165 165 ESK 00

Description
The RFID technology used in the eloProtect E sensors offers the user individual coding possibilities. In addition, the tampering protection can be selected according to the application. The use of this new technology simplifies the mounting conditions through larger offset values and enables the installation of series connections with up to 30 sensors. The direct monitoring of large contactors via the EDM input is possible thanks to the integrated evaluation electronics and the high switching capacity. This means no additional safety modules are necessary and the sensors can also be used as a stand-alone solution.
Description
The RFID technology used in the eloProtect E sensors offers the user individual coding possibilities. In addition, the tampering protection can be selected according to the application. The use of this new technology simplifies the mounting conditions through larger offset values and enables the installation of series connections with up to 30 sensors. The direct monitoring of large contactors via the EDM input is possible thanks to the integrated evaluation electronics and the high switching capacity. This means no additional safety modules are necessary and the sensors can also be used as a stand-alone solution.

Suppliers

Company
Product
Description
Supplier Links
RFID safety sensor eloProtect E with housing 165 - 165 ESK 00 - elobau U.S., Inc.
Waukegan, IL, USA
RFID safety sensor eloProtect E with housing 165
165 ESK 00
RFID safety sensor eloProtect E with housing 165 165 ESK 00
The RFID technology used in the eloProtect E sensors offers the user individual coding possibilities. In addition, the tampering protection can be selected according to the application. The use of this new technology simplifies the mounting conditions through larger offset values and enables the installation of series connections with up to 30 sensors. The direct monitoring of large contactors via the EDM input is possible thanks to the integrated evaluation electronics and the high switching capacity. This means no additional safety modules are necessary and the sensors can also be used as a stand-alone solution.

The RFID technology used in the eloProtect E sensors offers the user individual coding possibilities. In addition, the tampering protection can be selected according to the application. The use of this new technology simplifies the mounting conditions through larger offset values and enables the installation of series connections with up to 30 sensors. The direct monitoring of large contactors via the EDM input is possible thanks to the integrated evaluation electronics and the high switching capacity. This means no additional safety modules are necessary and the sensors can also be used as a stand-alone solution.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Mechanical Safety Interlock Switches
Product Number 165 ESK 00
Product Name RFID safety sensor eloProtect E with housing 165
Features Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1086631-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Industrial Interlocks - 410145 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details