Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MECHANICAL SAFETY INTERLOCK SWITCHES
ELOBAU U.S., INC.
161271AA -- MACHINE SAFETY SENSOR N/O/N/C
elobau U.S., Inc.
Machine Safety Sensor N/O/N/C
161271AA
Description
Sensor with cable / with connector with cable with plug DIN 175301-803 (cube connector included) with round connector M8 with round connector M12
elobau U.S., Inc.
Done
Description
Sensor with cable / with connector with cable with plug DIN 175301-803 (cube connector included) with round connector M8 with round connector M12
Suppliers
Company
Product
Description
Supplier Links
elobau U.S., Inc.
Waukegan, IL, USA
Machine Safety Sensor N/O/N/C
161271AA
Machine Safety Sensor N/O/N/C
161271AA
Sensor with cable / with connector with cable with plug DIN 175301-803 (cube connector included) with round connector M8 with round connector M12
Sensor with cable / with connector
with cable
with plug DIN 175301-803 (cube connector included)
with round connector M8
with round connector M12
Supplier's Site
Technical Specifications
elobau U.S., Inc.
Product Category
Mechanical Safety Interlock Switches
Product Number
161271AA
Product Name
Machine Safety Sensor N/O/N/C
NO Contacts
1
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Guardmaster Trojan 5 Tongue Interlock
440K-T11224
View Details
SICK
Interlock Switches
6027397
Specs
Current Rating
4 amps
AC Voltage Rating
230 volts
Operating Temp
-4 to 131 F (-20 to 55 C)
View Details
Schmersal Inc.
Safety Interlock Sw, 3Pst-Nc, 4A, 230Vac Schmersal
101150059
View Details
RS Components, Ltd.
Door Interlock Switches
101962
Specs
International Approvals
IP40
View Details