Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MECHANICAL SAFETY INTERLOCK SWITCHES
ELOBAU U.S., INC.
171271AT -- MACHINE SAFETY SENSOR N/O/N/C
elobau U.S., Inc.
Machine Safety Sensor N/O/N/C
171271AT
Description
M30 Sensor with connecting box with connecting box.
elobau U.S., Inc.
Done
Description
M30 Sensor with connecting box with connecting box.
Suppliers
Company
Product
Description
Supplier Links
elobau U.S., Inc.
Waukegan, IL, USA
Machine Safety Sensor N/O/N/C
171271AT
Machine Safety Sensor N/O/N/C
171271AT
M30 Sensor with connecting box with connecting box.
M30 Sensor with connecting box with connecting box.
Supplier's Site
Technical Specifications
elobau U.S., Inc.
Product Category
Mechanical Safety Interlock Switches
Product Number
171271AT
Product Name
Machine Safety Sensor N/O/N/C
NO Contacts
1
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Guardmaster Centurion Tongue Interlock
440K-B04049
View Details
SICK
Interlock Switches
6036768
Specs
Current Rating
0.4000 amps
DC Voltage Rating
30 volts
Operating Temp
-4 to 140 F (-20 to 60 C)
View Details
Schmersal Inc.
Safety Interlock Sw, Dpst-Nc, 3A, 230Vac Schmersal
153032127
View Details
RS Components, Ltd.
Industrial Interlocks
1254432
Specs
International Approvals
Ip44
View Details