Vision Research Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| Phantom Miro 110 Cameras Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles 1,600 fps at 1280... | |
| The Phantom® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput 1280 x 800 maximum resolution Max speed at reduced resolution of 128 x 8 is... | |
| The Phantom® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput ISO Color 2,000D* 2,500T* ISO Mono 6,400D* 20,000T 1280 x 800 maximum resolution Max speed... | |
| The Phantom® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput 1280 x 800 resolution Max speed at reduced resolution of 128 x 8 is 680,000... | |
| The Phantom® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO... | |
| The Phantom® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO... | |
| The Phantom® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO... | |
| The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution 28 micron pixel size,... | |
| Ultra-slow motion for live sports and events Frame rates for up to 90X ultra-slow motion supporting 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching... | |
| 1,800 fps at 1280 x 1024 12 bit 1.3 Megapixel CMOS sensor ISO: Color 640T; 640D Hi-G: 170G – Shock, 24 Grms – Vibration Small: Miro C210 - 73 mm... | |
| 1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps Throughput 1.6 Gpx/s Minimum exposure: 1μs ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D Phantom RCU compatible for... | |
| 4 megapixel image 3 gigapixel/second throughput 10-800 frames-per-second (fps) at full resolution 1 μs minimum exposure CineMag compatible Range ready The Phantom v341 digital high-speed video camera provides a 4... | |
| 800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable Standard BNC and Ethernet connectors Small: 73 mm x 93... | |
| Academy Award® winning technology 4K resolution at up to 1,000 fps Also supports standard, sync sound frame rates Low noise, high dynamic range Full-featured on-camera control interface Multi-Channel 3G HG-SDI... | |
| Custom-designed 1280 x 800 CMOS sensor Extreme Dynamic Range (EDR): two exposures per frame Internal Mechanical Shutter mechanism for hands-free / remote CSRs Memory Segmentation: up to 63 segments Non-volatile,... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M & LAB styles Up to 2560 x 1600 resolution 1.6 Gpx/s throughput on the 140 3.2 Gpx/s throughput on... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M, R and LC Styles 1,380 fps at 1920 x 1200 >2,200 fps at 1152 x 1152 square resolution 3.2... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available only in the LAB body style 1,850 fps at 1280 x 1280 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter... | |
| ISO Color 2,000D* 2,000T* ISO Mono 6,400D* 16,000T Available in M, R, LC & LAB styles 3,200 fps at 1280 x 800 3.2 Gpx/s throughput 1 µs minimum exposure, global... |