Vision Research Digital High-Speed Camera Phantom® Miro® 210J / C210

Description
1,800 fps at 1280 x 1024 12 bit 1.3 Megapixel CMOS sensor ISO: Color 640T; 640D Hi-G: 170G – Shock, 24 Grms – Vibration Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D) Modular: Connect to Miro Junction Box for multi-camera configurations The Phantom® Miro® C210J and C210 are small, light and rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to create multi-camera configurations as simple or as complex as needed. Small, light & rugged: At 73 mm x 73 mm x 82.5 mm (Miro C210) and 73 mm x 79 mm x 82.5 mm (Miro C210J) and weighing just over 1 lb. (.5 kg), the C210 and C210J are 3-inch cubes small enough to fit into the tightest places. Strategically placed mounting holes securely position the cameras, even in difficult places. The cameras were tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration, and are rugged enough to withstand the most challenging environments. Image protection: The C210J and C210 are specifically designed to protect valuable images if a cable is severed during an experiment. Each camera has local memory, including an internal, non-removable 128G CineFlash® for image storage. The cameras can be set to save all images immediately to the non-volatile CineFlash. An internal battery provides back-up power to allow images to be saved in the event AC power is lost. Modular and flexible: The Miro C210 has connectors compatible with other Phantom Miro cameras for power and control, allowing it to operate as a stand-alone camera. The Miro C210J is designed to operate through a single cable to Vision Research’s new Miro Junction Box (JBox). The JBox is a flexible hub designed not only to operate the cameras but to create almost any multi-camera configuration imaginable. Each JBox can accept up to six cameras, or use any one of the camera ports to daisy chain or tree branch to another JBox, significantly increasing the number of cameras in a configuration. The Miro C210, as well as other Phantom Miro cameras, can also connect to the Miro JBox, offering users additional configuration flexibility. Motion Analysis: The Miro C210J and C210 benefit from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. What's in the Box... Miro C210J: PCC software and Getting started manual not included. Included with JBox. Miro C210: Getting started manual Power supply Ethernet cable MiniBoB DIN 1.0/2.3 cable for SDI PCC software Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.
Description
1,800 fps at 1280 x 1024 12 bit 1.3 Megapixel CMOS sensor ISO: Color 640T; 640D Hi-G: 170G – Shock, 24 Grms – Vibration Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D) Modular: Connect to Miro Junction Box for multi-camera configurations The Phantom® Miro® C210J and C210 are small, light and rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to create multi-camera configurations as simple or as complex as needed. Small, light & rugged: At 73 mm x 73 mm x 82.5 mm (Miro C210) and 73 mm x 79 mm x 82.5 mm (Miro C210J) and weighing just over 1 lb. (.5 kg), the C210 and C210J are 3-inch cubes small enough to fit into the tightest places. Strategically placed mounting holes securely position the cameras, even in difficult places. The cameras were tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration, and are rugged enough to withstand the most challenging environments. Image protection: The C210J and C210 are specifically designed to protect valuable images if a cable is severed during an experiment. Each camera has local memory, including an internal, non-removable 128G CineFlash® for image storage. The cameras can be set to save all images immediately to the non-volatile CineFlash. An internal battery provides back-up power to allow images to be saved in the event AC power is lost. Modular and flexible: The Miro C210 has connectors compatible with other Phantom Miro cameras for power and control, allowing it to operate as a stand-alone camera. The Miro C210J is designed to operate through a single cable to Vision Research’s new Miro Junction Box (JBox). The JBox is a flexible hub designed not only to operate the cameras but to create almost any multi-camera configuration imaginable. Each JBox can accept up to six cameras, or use any one of the camera ports to daisy chain or tree branch to another JBox, significantly increasing the number of cameras in a configuration. The Miro C210, as well as other Phantom Miro cameras, can also connect to the Miro JBox, offering users additional configuration flexibility. Motion Analysis: The Miro C210J and C210 benefit from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. What's in the Box... Miro C210J: PCC software and Getting started manual not included. Included with JBox. Miro C210: Getting started manual Power supply Ethernet cable MiniBoB DIN 1.0/2.3 cable for SDI PCC software Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Suppliers

Company
Product
Description
Supplier Links
Digital High-Speed Camera - Phantom® Miro® 210J / C210 - Vision Research
Wayne, NJ, USA
Digital High-Speed Camera
Phantom® Miro® 210J / C210
Digital High-Speed Camera Phantom® Miro® 210J / C210
1,800 fps at 1280 x 1024 12 bit 1.3 Megapixel CMOS sensor ISO: Color 640T; 640D Hi-G: 170G – Shock, 24 Grms – Vibration Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D) Modular: Connect to Miro Junction Box for multi-camera configurations The Phantom® Miro® C210J and C210 are small, light and rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to create multi-camera configurations as simple or as complex as needed. Small, light & rugged: At 73 mm x 73 mm x 82.5 mm (Miro C210) and 73 mm x 79 mm x 82.5 mm (Miro C210J) and weighing just over 1 lb. (.5 kg), the C210 and C210J are 3-inch cubes small enough to fit into the tightest places. Strategically placed mounting holes securely position the cameras, even in difficult places. The cameras were tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration, and are rugged enough to withstand the most challenging environments. Image protection: The C210J and C210 are specifically designed to protect valuable images if a cable is severed during an experiment. Each camera has local memory, including an internal, non-removable 128G CineFlash® for image storage. The cameras can be set to save all images immediately to the non-volatile CineFlash. An internal battery provides back-up power to allow images to be saved in the event AC power is lost. Modular and flexible: The Miro C210 has connectors compatible with other Phantom Miro cameras for power and control, allowing it to operate as a stand-alone camera. The Miro C210J is designed to operate through a single cable to Vision Research’s new Miro Junction Box (JBox). The JBox is a flexible hub designed not only to operate the cameras but to create almost any multi-camera configuration imaginable. Each JBox can accept up to six cameras, or use any one of the camera ports to daisy chain or tree branch to another JBox, significantly increasing the number of cameras in a configuration. The Miro C210, as well as other Phantom Miro cameras, can also connect to the Miro JBox, offering users additional configuration flexibility. Motion Analysis: The Miro C210J and C210 benefit from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. What's in the Box... Miro C210J: PCC software and Getting started manual not included. Included with JBox. Miro C210: Getting started manual Power supply Ethernet cable MiniBoB DIN 1.0/2.3 cable for SDI PCC software Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.
  • 1,800 fps at 1280 x 1024
  • 12 bit 1.3 Megapixel CMOS sensor
  • ISO: Color 640T; 640D
  • Hi-G: 170G – Shock, 24 Grms – Vibration
  • Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D)
  • Modular: Connect to Miro Junction Box for multi-camera configurations

The Phantom® Miro® C210J and C210 are small, light and rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to create multi-camera configurations as simple or as complex as needed.

Small, light & rugged: At 73 mm x 73 mm x 82.5 mm (Miro C210) and 73 mm x 79 mm x 82.5 mm (Miro C210J) and weighing just over 1 lb. (.5 kg), the C210 and C210J are 3-inch cubes small enough to fit into the tightest places. Strategically placed mounting holes securely position the cameras, even in difficult places. The cameras were tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration, and are rugged enough to withstand the most challenging environments.

Image protection: The C210J and C210 are specifically designed to protect valuable images if a cable is severed during an experiment. Each camera has local memory, including an internal, non-removable 128G CineFlash® for image storage. The cameras can be set to save all images immediately to the non-volatile CineFlash. An internal battery provides back-up power to allow images to be saved in the event AC power is lost.

Modular and flexible: The Miro C210 has connectors compatible with other Phantom Miro cameras for power and control, allowing it to operate as a stand-alone camera. The Miro C210J is designed to operate through a single cable to Vision Research’s new Miro Junction Box (JBox). The JBox is a flexible hub designed not only to operate the cameras but to create almost any multi-camera configuration imaginable. Each JBox can accept up to six cameras, or use any one of the camera ports to daisy chain or tree branch to another JBox, significantly increasing the number of cameras in a configuration. The Miro C210, as well as other Phantom Miro cameras, can also connect to the Miro JBox, offering users additional configuration flexibility.

Motion Analysis: The Miro C210J and C210 benefit from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data.

What's in the Box...

Miro C210J:

  • PCC software and Getting started manual not included. Included with JBox.

Miro C210:

  • Getting started manual
  • Power supply
  • Ethernet cable
  • MiniBoB
  • DIN 1.0/2.3 cable for SDI
  • PCC software

Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® 210J / C210
Product Name Digital High-Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial; Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Digital Cameras - 360233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details