Vision Research High Speed Camera Phantom® Miro® C110

Description
800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable Standard BNC and Ethernet connectors Small: 73 mm x 93 mm x 82.5 mm (H x W x D) Cost Effective and Flexible Available on the Vision Research Web Store (USA only) The Phantom® Miro® C110 is small but flexible, and one of Vision Research’s most Cost Effective cameras! Its standard BNC and Ethernet connections, pixel format, and C-mount make it perfect for many applications, including microscopy applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 800 frames per second (fps) at full resolution of 1280 x 1024. Cost Effective: The Miro C110 offers the best value for everyday use in applications found everywhere. From industrial trouble shooting to mechanical analysis to motion analysis, the Miro C110 provides the speed, image quality, and ease of use to tackle many common applications in a cost effective option. Easy-to-Use Phantom Features: The C110 has 8GB of RAM and is available in either Monochrome or Color. It takes advantage of powerful Phantom Camera Control software, making an easy job out of capturing an event then adjusting cine characteristics for the best picture possible. All cines can be saved converted to popular formats such as Quicktime or AVI, and single frames can be saved as JPEGs or TIFFs to easily share the information with colleagues. What's in the Box... Getting Started Guide Power Supply Ethernet cable BNC cable PCC Software * Measured according to ISO12232:2006 method
Description
800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable Standard BNC and Ethernet connectors Small: 73 mm x 93 mm x 82.5 mm (H x W x D) Cost Effective and Flexible Available on the Vision Research Web Store (USA only) The Phantom® Miro® C110 is small but flexible, and one of Vision Research’s most Cost Effective cameras! Its standard BNC and Ethernet connections, pixel format, and C-mount make it perfect for many applications, including microscopy applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 800 frames per second (fps) at full resolution of 1280 x 1024. Cost Effective: The Miro C110 offers the best value for everyday use in applications found everywhere. From industrial trouble shooting to mechanical analysis to motion analysis, the Miro C110 provides the speed, image quality, and ease of use to tackle many common applications in a cost effective option. Easy-to-Use Phantom Features: The C110 has 8GB of RAM and is available in either Monochrome or Color. It takes advantage of powerful Phantom Camera Control software, making an easy job out of capturing an event then adjusting cine characteristics for the best picture possible. All cines can be saved converted to popular formats such as Quicktime or AVI, and single frames can be saved as JPEGs or TIFFs to easily share the information with colleagues. What's in the Box... Getting Started Guide Power Supply Ethernet cable BNC cable PCC Software * Measured according to ISO12232:2006 method

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Miro® C110 - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Miro® C110
High Speed Camera Phantom® Miro® C110
800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable Standard BNC and Ethernet connectors Small: 73 mm x 93 mm x 82.5 mm (H x W x D) Cost Effective and Flexible Available on the Vision Research Web Store (USA only) The Phantom® Miro® C110 is small but flexible, and one of Vision Research’s most Cost Effective cameras! Its standard BNC and Ethernet connections, pixel format, and C-mount make it perfect for many applications, including microscopy applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 800 frames per second (fps) at full resolution of 1280 x 1024. Cost Effective: The Miro C110 offers the best value for everyday use in applications found everywhere. From industrial trouble shooting to mechanical analysis to motion analysis, the Miro C110 provides the speed, image quality, and ease of use to tackle many common applications in a cost effective option. Easy-to-Use Phantom Features: The C110 has 8GB of RAM and is available in either Monochrome or Color. It takes advantage of powerful Phantom Camera Control software, making an easy job out of capturing an event then adjusting cine characteristics for the best picture possible. All cines can be saved converted to popular formats such as Quicktime or AVI, and single frames can be saved as JPEGs or TIFFs to easily share the information with colleagues. What's in the Box... Getting Started Guide Power Supply Ethernet cable BNC cable PCC Software * Measured according to ISO12232:2006 method
  • 800 fps at 1280 x 1024
  • 12 bit, 1.3 megapixel CMOS sensor
  • ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable
  • Standard BNC and Ethernet connectors
  • Small: 73 mm x 93 mm x 82.5 mm (H x W x D)
  • Cost Effective and Flexible
  • Available on the Vision Research Web Store (USA only)

The Phantom® Miro® C110 is small but flexible, and one of Vision Research’s most Cost Effective cameras! Its standard BNC and Ethernet connections, pixel format, and C-mount make it perfect for many applications, including microscopy applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 800 frames per second (fps) at full resolution of 1280 x 1024.

Cost Effective: The Miro C110 offers the best value for everyday use in applications found everywhere. From industrial trouble shooting to mechanical analysis to motion analysis, the Miro C110 provides the speed, image quality, and ease of use to tackle many common applications in a cost effective option.

Easy-to-Use Phantom Features: The C110 has 8GB of RAM and is available in either Monochrome or Color. It takes advantage of powerful Phantom Camera Control software, making an easy job out of capturing an event then adjusting cine characteristics for the best picture possible. All cines can be saved converted to popular formats such as Quicktime or AVI, and single frames can be saved as JPEGs or TIFFs to easily share the information with colleagues.

What's in the Box...

  • Getting Started Guide
  • Power Supply
  • Ethernet cable
  • BNC cable
  • PCC Software

* Measured according to ISO12232:2006 method

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® C110
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial; Scientific / Research
Format / Output NTSC; PAL; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 2661717 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details