Vision Research High Speed Camera Phantom® Miro® 120/121

Description
1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps Throughput 1.6 Gpx/s Minimum exposure: 1μs ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D Phantom RCU compatible for portable, untethered requirements Image-Based Auto-Trigger to capture unpredictable events Introducing the third generation of Phantom Miro cameras. Small, lightweight, rugged and packed with advanced features. The most accessible high-speed cameras available today, the Miro M / LC-Series cameras are ideal for a huge variety of applications that require moderate frame rates at common resolutions. Our new R-Series body style adds a rugged, high-g rated camera to the Miro family The Phantom Miro M / R / LC120 is a 2 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to 730 fps at 1920 x 1200, or over 1,200 fps at 1152 x 1152. The Minimum digital exposure is 1µs. the M / LC120 uses microlenses on its custom-designed CMOS sensor with 10 μm pixel pitch to achieve high light sensitivity. With 12-bit pixel depth, it also sports high dynamic range for excellent image quality. Maximum frame rate at reduced resolution is 250,000 fps. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). When ordering your camera, just specify if you want 120GB or 240GB CineFlash storage. A 120GB CineFlash and Dock come with every camera purchase! The Miro family of camera support four lens mounts: F-, C-, PL- or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using our Remote Control Unit or Phantom Camera Control software. These cameras also have a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Battery, battery charger 120GB CineFlash and dock Capture cable PCC software Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.
Description
1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps Throughput 1.6 Gpx/s Minimum exposure: 1μs ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D Phantom RCU compatible for portable, untethered requirements Image-Based Auto-Trigger to capture unpredictable events Introducing the third generation of Phantom Miro cameras. Small, lightweight, rugged and packed with advanced features. The most accessible high-speed cameras available today, the Miro M / LC-Series cameras are ideal for a huge variety of applications that require moderate frame rates at common resolutions. Our new R-Series body style adds a rugged, high-g rated camera to the Miro family The Phantom Miro M / R / LC120 is a 2 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to 730 fps at 1920 x 1200, or over 1,200 fps at 1152 x 1152. The Minimum digital exposure is 1µs. the M / LC120 uses microlenses on its custom-designed CMOS sensor with 10 μm pixel pitch to achieve high light sensitivity. With 12-bit pixel depth, it also sports high dynamic range for excellent image quality. Maximum frame rate at reduced resolution is 250,000 fps. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). When ordering your camera, just specify if you want 120GB or 240GB CineFlash storage. A 120GB CineFlash and Dock come with every camera purchase! The Miro family of camera support four lens mounts: F-, C-, PL- or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using our Remote Control Unit or Phantom Camera Control software. These cameras also have a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Battery, battery charger 120GB CineFlash and dock Capture cable PCC software Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Miro® 120/121 - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Miro® 120/121
High Speed Camera Phantom® Miro® 120/121
1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps Throughput 1.6 Gpx/s Minimum exposure: 1μs ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D Phantom RCU compatible for portable, untethered requirements Image-Based Auto-Trigger to capture unpredictable events Introducing the third generation of Phantom Miro cameras. Small, lightweight, rugged and packed with advanced features. The most accessible high-speed cameras available today, the Miro M / LC-Series cameras are ideal for a huge variety of applications that require moderate frame rates at common resolutions. Our new R-Series body style adds a rugged, high-g rated camera to the Miro family The Phantom Miro M / R / LC120 is a 2 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to 730 fps at 1920 x 1200, or over 1,200 fps at 1152 x 1152. The Minimum digital exposure is 1µs. the M / LC120 uses microlenses on its custom-designed CMOS sensor with 10 μm pixel pitch to achieve high light sensitivity. With 12-bit pixel depth, it also sports high dynamic range for excellent image quality. Maximum frame rate at reduced resolution is 250,000 fps. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). When ordering your camera, just specify if you want 120GB or 240GB CineFlash storage. A 120GB CineFlash and Dock come with every camera purchase! The Miro family of camera support four lens mounts: F-, C-, PL- or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using our Remote Control Unit or Phantom Camera Control software. These cameras also have a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Battery, battery charger 120GB CineFlash and dock Capture cable PCC software Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.
  • 1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps
  • Throughput 1.6 Gpx/s
  • Minimum exposure: 1μs
  • ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D
  • Phantom RCU compatible for portable, untethered requirements
  • Image-Based Auto-Trigger to capture unpredictable events

Introducing the third generation of Phantom Miro cameras. Small, lightweight, rugged and packed with advanced features. The most accessible high-speed cameras available today, the Miro M / LC-Series cameras are ideal for a huge variety of applications that require moderate frame rates at common resolutions. Our new R-Series body style adds a rugged, high-g rated camera to the Miro family

The Phantom Miro M / R / LC120 is a 2 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to 730 fps at 1920 x 1200, or over 1,200 fps at 1152 x 1152. The Minimum digital exposure is 1µs. the M / LC120 uses microlenses on its custom-designed CMOS sensor with 10 μm pixel pitch to achieve high light sensitivity. With 12-bit pixel depth, it also sports high dynamic range for excellent image quality. Maximum frame rate at reduced resolution is 250,000 fps.

Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). When ordering your camera, just specify if you want 120GB or 240GB CineFlash storage. A 120GB CineFlash and Dock come with every camera purchase!

The Miro family of camera support four lens mounts: F-, C-, PL- or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using our Remote Control Unit or Phantom Camera Control software.

These cameras also have a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more!

What's in the Box...

  • Power supply
  • Ethernet cable
  • Battery, battery charger
  • 120GB CineFlash and dock
  • Capture cable
  • PCC software

Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® 120/121
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial; Scientific / Research; High-Speed Applications
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details