Vision Research Ultrahigh-Speed Camera Phantom® v2012

Description
The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 305ns minimum exposure with the FAST option 1 μs minimum exposure standard Up to 666,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions Available with 72GB, 144 GB, or 288GB of memory Records directly to a 1TB or 2TB CineMag IV 10Gb Ethernet Convenient "Quiet Fans" mode turns off fans for vibration-sensitive applications The Phantom v2012 camera is a powerhouse in the Phantom® UHS-12 Series family of 1 megapixel digital high-speed cameras, providing an excellent tool for critical research, diagnostics, and troubleshooting. With our proprietary widescreen CMOS sensor, the v2012 can acquire and save up to 22 gigapixels-per-secon d of data. That means at its full megapixel resolution of 1280 x 800, you can achieve greater than 22,000 frames-per-second (fps). At reduced resolutions, the v2012 provides frame rates of up to 666,600 fps. The camera can also be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps at 128 x 32 resolution. This option further expands the v2012’s versatility. The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome versions. The v2012 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v2012 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port. An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera comes with a Nikon F-mount that also supports G-mount lenses. Or, you can equip it with a Canon EF mount or C-mount. What's in the Box... Power supply Ethernet cable Camera ships in a sturdy Pelican case Capture cable Phantom PCC software Printed Manual
Description
The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 305ns minimum exposure with the FAST option 1 μs minimum exposure standard Up to 666,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions Available with 72GB, 144 GB, or 288GB of memory Records directly to a 1TB or 2TB CineMag IV 10Gb Ethernet Convenient "Quiet Fans" mode turns off fans for vibration-sensitive applications The Phantom v2012 camera is a powerhouse in the Phantom® UHS-12 Series family of 1 megapixel digital high-speed cameras, providing an excellent tool for critical research, diagnostics, and troubleshooting. With our proprietary widescreen CMOS sensor, the v2012 can acquire and save up to 22 gigapixels-per-secon d of data. That means at its full megapixel resolution of 1280 x 800, you can achieve greater than 22,000 frames-per-second (fps). At reduced resolutions, the v2012 provides frame rates of up to 666,600 fps. The camera can also be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps at 128 x 32 resolution. This option further expands the v2012’s versatility. The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome versions. The v2012 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v2012 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port. An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera comes with a Nikon F-mount that also supports G-mount lenses. Or, you can equip it with a Canon EF mount or C-mount. What's in the Box... Power supply Ethernet cable Camera ships in a sturdy Pelican case Capture cable Phantom PCC software Printed Manual

Suppliers

Company
Product
Description
Supplier Links
Ultrahigh-Speed Camera - Phantom® v2012 - Vision Research
Wayne, NJ, USA
Ultrahigh-Speed Camera
Phantom® v2012
Ultrahigh-Speed Camera Phantom® v2012
The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 305ns minimum exposure with the FAST option 1 μs minimum exposure standard Up to 666,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions Available with 72GB, 144 GB, or 288GB of memory Records directly to a 1TB or 2TB CineMag IV 10Gb Ethernet Convenient "Quiet Fans" mode turns off fans for vibration-sensitive applications The Phantom v2012 camera is a powerhouse in the Phantom® UHS-12 Series family of 1 megapixel digital high-speed cameras, providing an excellent tool for critical research, diagnostics, and troubleshooting. With our proprietary widescreen CMOS sensor, the v2012 can acquire and save up to 22 gigapixels-per-secon d of data. That means at its full megapixel resolution of 1280 x 800, you can achieve greater than 22,000 frames-per-second (fps). At reduced resolutions, the v2012 provides frame rates of up to 666,600 fps. The camera can also be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps at 128 x 32 resolution. This option further expands the v2012’s versatility. The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome versions. The v2012 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v2012 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port. An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera comes with a Nikon F-mount that also supports G-mount lenses. Or, you can equip it with a Canon EF mount or C-mount. What's in the Box... Power supply Ethernet cable Camera ships in a sturdy Pelican case Capture cable Phantom PCC software Printed Manual

The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution.

  • 1280 x 800 resolution
  • 28 micron pixel size, 12-bit depth
  • ISO Monochrome: 32,000D; Color: 6,400D
  • 305ns minimum exposure with the FAST option
  • 1 μs minimum exposure standard
  • Up to 666,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions
  • Available with 72GB, 144 GB, or 288GB of memory
  • Records directly to a 1TB or 2TB CineMag IV
  • 10Gb Ethernet
  • Convenient "Quiet Fans" mode turns off fans for vibration-sensitive applications

The Phantom v2012 camera is a powerhouse in the Phantom® UHS-12 Series family of 1 megapixel digital high-speed cameras, providing an excellent tool for critical research, diagnostics, and troubleshooting.

With our proprietary widescreen CMOS sensor, the v2012 can acquire and save up to 22 gigapixels-per-second of data. That means at its full megapixel resolution of 1280 x 800, you can achieve greater than 22,000 frames-per-second (fps). At reduced resolutions, the v2012 provides frame rates of up to 666,600 fps. The camera can also be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps at 128 x 32 resolution. This option further expands the v2012’s versatility.

The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome versions.

The v2012 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds.

The v2012 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port.

An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot.

The camera comes with a Nikon F-mount that also supports G-mount lenses. Or, you can equip it with a Canon EF mount or C-mount.

What's in the Box...

  • Power supply
  • Ethernet cable
  • Camera ships in a sturdy Pelican case
  • Capture cable
  • Phantom PCC software
  • Printed Manual
Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® v2012
Product Name Ultrahigh-Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output NTSC; PAL; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Digital Cameras - 2664571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details