Vision Research High Speed Camera Phantom® Miro® 110/111

Description
Phantom Miro 110 Cameras Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles 1,600 fps at 1280 x 800 1.6 Gpx/s throughput 2 μs minimum exposure, global shutter 20 µm pixel size 12-bit pixel depth Phantom CineFlash compatible The Miro 110 performance level is available in four body styles. The new LAB-Series is ideal for indoor, laboratory environments. The R-Series is a rugged camera for harsher environments. The LC-Series has a flip-out LCD touchscreen interface for camera control and cine playback. The Phantom Miro 110 is a 1 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to over 1,600 frames-per-second (fps) at full 1280 x 800 resolution. Frame rates up to 400,000 fps are available at reduced resolutions. The minimum digital exposure is 2 µs and is available in both color and monochrome versions. Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.
Description
Phantom Miro 110 Cameras Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles 1,600 fps at 1280 x 800 1.6 Gpx/s throughput 2 μs minimum exposure, global shutter 20 µm pixel size 12-bit pixel depth Phantom CineFlash compatible The Miro 110 performance level is available in four body styles. The new LAB-Series is ideal for indoor, laboratory environments. The R-Series is a rugged camera for harsher environments. The LC-Series has a flip-out LCD touchscreen interface for camera control and cine playback. The Phantom Miro 110 is a 1 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to over 1,600 frames-per-second (fps) at full 1280 x 800 resolution. Frame rates up to 400,000 fps are available at reduced resolutions. The minimum digital exposure is 2 µs and is available in both color and monochrome versions. Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Miro® 110/111 - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Miro® 110/111
High Speed Camera Phantom® Miro® 110/111
Phantom Miro 110 Cameras Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles 1,600 fps at 1280 x 800 1.6 Gpx/s throughput 2 μs minimum exposure, global shutter 20 µm pixel size 12-bit pixel depth Phantom CineFlash compatible The Miro 110 performance level is available in four body styles. The new LAB-Series is ideal for indoor, laboratory environments. The R-Series is a rugged camera for harsher environments. The LC-Series has a flip-out LCD touchscreen interface for camera control and cine playback. The Phantom Miro 110 is a 1 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to over 1,600 frames-per-second (fps) at full 1280 x 800 resolution. Frame rates up to 400,000 fps are available at reduced resolutions. The minimum digital exposure is 2 µs and is available in both color and monochrome versions. Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Phantom Miro 110 Cameras

Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice.

  • Available in M, R, LC & LAB styles
  • 1,600 fps at 1280 x 800
  • 1.6 Gpx/s throughput
  • 2 μs minimum exposure, global shutter
  • 20 µm pixel size
  • 12-bit pixel depth
  • Phantom CineFlash compatible

The Miro 110 performance level is available in four body styles. The new LAB-Series is ideal for indoor, laboratory environments. The R-Series is a rugged camera for harsher environments. The LC-Series has a flip-out LCD touchscreen interface for camera control and cine playback.

The Phantom Miro 110 is a 1 megapixel camera with 1.6 Gigapixels/second (Gpx/s) throughput. This translates to over 1,600 frames-per-second (fps) at full 1280 x 800 resolution. Frame rates up to 400,000 fps are available at reduced resolutions. The minimum digital exposure is 2 µs and is available in both color and monochrome versions.

Every Miro M, R and LC-Series camera purchase comes standard with a Phantom CineFlash drive and CineFlash Dock. CineFlash drives are available in sizes up to 240GB.

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® 110/111
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1623009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details