Vision Research High Speed Camera Phantom® v341

Description
4 megapixel image 3 gigapixel/second throughput 10-800 frames-per-second (fps) at full resolution 1 μs minimum exposure CineMag compatible Range ready The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That means full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts. Take the wide view with our custom-designed 2560 x 1600 pixel CMOS sensor. The aspect ratio of the Phantom v341 allows you to keep moving targets in-frame longer and see more of the event you are recording. This "range ready" camera has dual power inputs to protect your data in case of power failure (via battery backup), timecode in/out (IRIG or SMPTE), Range Data input, and sports a new reflective color for better temperature stability when used outdoors. Add convenience features like an Internal Mechanical Shutter, Image-Based Auto-Trigger, optional On-Camera Controls, and a CineMag interface, and you have the ideal camera for range applications. Its small size and light weight also makes it ideal for tracking mount applications. What's in the Box... Power supply Ethernet cable Capture cable Phantom PCC software Getting Started Guide
Description
4 megapixel image 3 gigapixel/second throughput 10-800 frames-per-second (fps) at full resolution 1 μs minimum exposure CineMag compatible Range ready The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That means full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts. Take the wide view with our custom-designed 2560 x 1600 pixel CMOS sensor. The aspect ratio of the Phantom v341 allows you to keep moving targets in-frame longer and see more of the event you are recording. This "range ready" camera has dual power inputs to protect your data in case of power failure (via battery backup), timecode in/out (IRIG or SMPTE), Range Data input, and sports a new reflective color for better temperature stability when used outdoors. Add convenience features like an Internal Mechanical Shutter, Image-Based Auto-Trigger, optional On-Camera Controls, and a CineMag interface, and you have the ideal camera for range applications. Its small size and light weight also makes it ideal for tracking mount applications. What's in the Box... Power supply Ethernet cable Capture cable Phantom PCC software Getting Started Guide

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® v341 - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® v341
High Speed Camera Phantom® v341
4 megapixel image 3 gigapixel/second throughput 10-800 frames-per-second (fps) at full resolution 1 μs minimum exposure CineMag compatible Range ready The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That means full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts. Take the wide view with our custom-designed 2560 x 1600 pixel CMOS sensor. The aspect ratio of the Phantom v341 allows you to keep moving targets in-frame longer and see more of the event you are recording. This "range ready" camera has dual power inputs to protect your data in case of power failure (via battery backup), timecode in/out (IRIG or SMPTE), Range Data input, and sports a new reflective color for better temperature stability when used outdoors. Add convenience features like an Internal Mechanical Shutter, Image-Based Auto-Trigger, optional On-Camera Controls, and a CineMag interface, and you have the ideal camera for range applications. Its small size and light weight also makes it ideal for tracking mount applications. What's in the Box... Power supply Ethernet cable Capture cable Phantom PCC software Getting Started Guide
  • 4 megapixel image
  • 3 gigapixel/second throughput
  • 10-800 frames-per-second (fps) at full resolution
  • 1 μs minimum exposure
  • CineMag compatible
  • Range ready

The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That means full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts.
Take the wide view with our custom-designed 2560 x 1600 pixel CMOS sensor. The aspect ratio of the Phantom v341 allows you to keep moving targets in-frame longer and see more of the event you are recording.
This "range ready" camera has dual power inputs to protect your data in case of power failure (via battery backup), timecode in/out (IRIG or SMPTE), Range Data input, and sports a new reflective color for better temperature stability when used outdoors. Add convenience features like an Internal Mechanical Shutter, Image-Based Auto-Trigger, optional On-Camera Controls, and a CineMag interface, and you have the ideal camera for range applications. Its small size and light weight also makes it ideal for tracking mount applications.

What's in the Box...

  • Power supply
  • Ethernet cable
  • Capture cable
  • Phantom PCC software
  • Getting Started Guide
Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® v341
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial; Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details