Vision Research High Speed Camera Phantom® Miro® 320

Description
ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth All Phantom Miro cameras are small, lightweight, rugged digital high-speed cameras packed with advanced features. The cameras have features previously available on cameras at twice the price, are easy to learn and use, and address applications in a wide variety of industries. The Miro 320 performance level is available in the LAB body style targeted at indoor/laboratory environments. The Miro 320 is a 2 megapixel camera with 3.2 Gigapixels/second (Gpx/s) throughput. This translates to 1380 fps at 1920 x 1200, or over 1500 fps at 1920 x 1080. Frame rates up to 325,000 fps are available at reduced resolutions. The Miro 320 uses microlenses on its custom-designed CMOS sensor with 10 um pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality. Scientists and engineers can take advantage of the 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The camera allows you to see what cannot be seen with the human eye. Applications ranging from animal studies to PIV to product characterization are now possible with this accessible camera. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). CineFlash modules and the associated CineFlash Docking Station are available as accessories to the Miro LAB320. Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software. The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Two BNC cables Phantom PCC software * Measured according to ISO 12232:2006 method
Description
ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth All Phantom Miro cameras are small, lightweight, rugged digital high-speed cameras packed with advanced features. The cameras have features previously available on cameras at twice the price, are easy to learn and use, and address applications in a wide variety of industries. The Miro 320 performance level is available in the LAB body style targeted at indoor/laboratory environments. The Miro 320 is a 2 megapixel camera with 3.2 Gigapixels/second (Gpx/s) throughput. This translates to 1380 fps at 1920 x 1200, or over 1500 fps at 1920 x 1080. Frame rates up to 325,000 fps are available at reduced resolutions. The Miro 320 uses microlenses on its custom-designed CMOS sensor with 10 um pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality. Scientists and engineers can take advantage of the 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The camera allows you to see what cannot be seen with the human eye. Applications ranging from animal studies to PIV to product characterization are now possible with this accessible camera. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). CineFlash modules and the associated CineFlash Docking Station are available as accessories to the Miro LAB320. Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software. The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Two BNC cables Phantom PCC software * Measured according to ISO 12232:2006 method

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Miro® 320 - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Miro® 320
High Speed Camera Phantom® Miro® 320
ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth All Phantom Miro cameras are small, lightweight, rugged digital high-speed cameras packed with advanced features. The cameras have features previously available on cameras at twice the price, are easy to learn and use, and address applications in a wide variety of industries. The Miro 320 performance level is available in the LAB body style targeted at indoor/laboratory environments. The Miro 320 is a 2 megapixel camera with 3.2 Gigapixels/second (Gpx/s) throughput. This translates to 1380 fps at 1920 x 1200, or over 1500 fps at 1920 x 1080. Frame rates up to 325,000 fps are available at reduced resolutions. The Miro 320 uses microlenses on its custom-designed CMOS sensor with 10 um pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality. Scientists and engineers can take advantage of the 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The camera allows you to see what cannot be seen with the human eye. Applications ranging from animal studies to PIV to product characterization are now possible with this accessible camera. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). CineFlash modules and the associated CineFlash Docking Station are available as accessories to the Miro LAB320. Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software. The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Two BNC cables Phantom PCC software * Measured according to ISO 12232:2006 method
  • ISO Color 1,250D* 1,600T*
  • ISO Mono 5,000D* 12,500T
  • Available in LAB body style
  • 1,380 fps at 1920 x 1200
  • 3.2 Gpx/s throughput
  • 1 µs minimum exposure, global shutter
  • 10 µm pixel size
  • 12-bit pixel depth

All Phantom Miro cameras are small, lightweight, rugged digital high-speed cameras packed with advanced features. The cameras have features previously available on cameras at twice the price, are easy to learn and use, and address applications in a wide variety of industries.
The Miro 320 performance level is available in the LAB body style targeted at indoor/laboratory environments.
The Miro 320 is a 2 megapixel camera with 3.2 Gigapixels/second (Gpx/s) throughput. This translates to 1380 fps at 1920 x 1200, or over 1500 fps at 1920 x 1080. Frame rates up to 325,000 fps are available at reduced resolutions. The Miro 320 uses microlenses on its custom-designed CMOS sensor with 10 um pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality.
Scientists and engineers can take advantage of the 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The camera allows you to see what cannot be seen with the human eye. Applications ranging from animal studies to PIV to product characterization are now possible with this accessible camera.
Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). CineFlash modules and the associated CineFlash Docking Station are available as accessories to the Miro LAB320.
Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software.
The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more!
What's in the Box...

  • Power supply
  • Ethernet cable
  • Two BNC cables
  • Phantom PCC software

* Measured according to ISO 12232:2006 method

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® 320
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2205839 - RS Components, Ltd.
Specs
Camera Function Video
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details