Vision Research Broadcast High Speed Camera Phantom® v642

Description
Ultra-slow motion for live sports and events Frame rates for up to 90X ultra-slow motion supporting 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T; 6,400D; Color 1600T; 1,600D Versatile Dual HD-SDI, two HD-SDI ports for dual-link 4:4:4 or 2x 4:2:2 independent video outputs Multi-cine recording capability The Phantom® v642 is the third generation broadcast camera. It retains the unique ability to both record and playback ultra-slow motion footage simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment while simultaneously playback a previously recorded event directly from the camera. This feature gives the v642 flexibility to support environments with and without playback server support. The v642 can be connected to a controller in the studio or OB truck, which can access the camera’s memory for playback while the camera operator is framing and recording the live action. The v642 is supported by a 4 megapixel 2K sensor that can record full-resolution frame rates of 1450 frames-per-second and be leveraged to support pan and zoom applications. Typical broadcast resolutions are supported, in addition to 1080p at 2560 frames-per second. Our Emmy® Award winning Ultra high-speed cameras have been leveraged by integration partners globally to support Soccer, Tennis, Football, NASCAR, Baseball & Formula 1 Grand-Prix. Some key events covered are Football World Cup, ATP grand slams (Roland-Garros 2011), 2010 Olympics, baseball’s World Series, and 2010 FIFA World Cup. What's in the Box... Power supply Ethernet cable Capture cable Getting Started Guide
Description
Ultra-slow motion for live sports and events Frame rates for up to 90X ultra-slow motion supporting 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T; 6,400D; Color 1600T; 1,600D Versatile Dual HD-SDI, two HD-SDI ports for dual-link 4:4:4 or 2x 4:2:2 independent video outputs Multi-cine recording capability The Phantom® v642 is the third generation broadcast camera. It retains the unique ability to both record and playback ultra-slow motion footage simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment while simultaneously playback a previously recorded event directly from the camera. This feature gives the v642 flexibility to support environments with and without playback server support. The v642 can be connected to a controller in the studio or OB truck, which can access the camera’s memory for playback while the camera operator is framing and recording the live action. The v642 is supported by a 4 megapixel 2K sensor that can record full-resolution frame rates of 1450 frames-per-second and be leveraged to support pan and zoom applications. Typical broadcast resolutions are supported, in addition to 1080p at 2560 frames-per second. Our Emmy® Award winning Ultra high-speed cameras have been leveraged by integration partners globally to support Soccer, Tennis, Football, NASCAR, Baseball & Formula 1 Grand-Prix. Some key events covered are Football World Cup, ATP grand slams (Roland-Garros 2011), 2010 Olympics, baseball’s World Series, and 2010 FIFA World Cup. What's in the Box... Power supply Ethernet cable Capture cable Getting Started Guide

Suppliers

Company
Product
Description
Supplier Links
Broadcast High Speed Camera - Phantom® v642 - Vision Research
Wayne, NJ, USA
Broadcast High Speed Camera
Phantom® v642
Broadcast High Speed Camera Phantom® v642
Ultra-slow motion for live sports and events Frame rates for up to 90X ultra-slow motion supporting 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T; 6,400D; Color 1600T; 1,600D Versatile Dual HD-SDI, two HD-SDI ports for dual-link 4:4:4 or 2x 4:2:2 independent video outputs Multi-cine recording capability The Phantom® v642 is the third generation broadcast camera. It retains the unique ability to both record and playback ultra-slow motion footage simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment while simultaneously playback a previously recorded event directly from the camera. This feature gives the v642 flexibility to support environments with and without playback server support. The v642 can be connected to a controller in the studio or OB truck, which can access the camera’s memory for playback while the camera operator is framing and recording the live action. The v642 is supported by a 4 megapixel 2K sensor that can record full-resolution frame rates of 1450 frames-per-second and be leveraged to support pan and zoom applications. Typical broadcast resolutions are supported, in addition to 1080p at 2560 frames-per second. Our Emmy® Award winning Ultra high-speed cameras have been leveraged by integration partners globally to support Soccer, Tennis, Football, NASCAR, Baseball & Formula 1 Grand-Prix. Some key events covered are Football World Cup, ATP grand slams (Roland-Garros 2011), 2010 Olympics, baseball’s World Series, and 2010 FIFA World Cup. What's in the Box... Power supply Ethernet cable Capture cable Getting Started Guide

Ultra-slow motion for live sports and events

  • Frame rates for up to 90X ultra-slow motion supporting
  • 2k, 1080p and 720p resolution.
  • Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera.
  • Breakthrough light sensitivity, ISO Monochrone 6,000T; 6,400D; Color 1600T; 1,600D
  • Versatile Dual HD-SDI, two HD-SDI ports for dual-link 4:4:4 or 2x 4:2:2 independent video outputs
  • Multi-cine recording capability

The Phantom® v642 is the third generation broadcast camera. It retains the unique ability to both record and playback ultra-slow motion footage simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment while simultaneously playback a previously recorded event directly from the camera.

This feature gives the v642 flexibility to support environments with and without playback server support. The v642 can be connected to a controller in the studio or OB truck, which can access the camera’s memory for playback while the camera operator is framing and recording the live action.

The v642 is supported by a 4 megapixel 2K sensor that can record full-resolution frame rates of 1450 frames-per-second and be leveraged to support pan and zoom applications. Typical broadcast resolutions are supported, in addition to 1080p at 2560 frames-per second.

Our Emmy® Award winning Ultra high-speed cameras have been leveraged by integration partners globally to support Soccer, Tennis, Football, NASCAR, Baseball & Formula 1 Grand-Prix. Some key events covered are Football World Cup, ATP grand slams (Roland-Garros 2011), 2010 Olympics, baseball’s World Series, and 2010 FIFA World Cup.

What's in the Box...

  • Power supply
  • Ethernet cable
  • Capture cable
  • Getting Started Guide
Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® v642
Product Name Broadcast High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Broadcast; Industrial; Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2710114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2048 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details