Vision Research High Speed Camera Phantom® Miro® 14x/34x

Description
ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M & LAB styles Up to 2560 x 1600 resolution 1.6 Gpx/s throughput on the 140 3.2 Gpx/s throughput on the 340 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth Phantom CineFlash compatible We’ve recently added two additional models to the Phantom Miro family. The cameras share a 4 Mpx sensor (2560 x 1600), as well as all other popular Miro features. The Miro 140 has a throughput of 1.6 Gpx/s yielding 410 fps at full resolution. The Miro 340 has a throughput of 3.2 Gpx/s and a frame rate of 800 fps at full resolution. These cameras use microlenses on their custom-designed CMOS sensor with 10 µm pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality. Both cameras have a minimum exposure time of 1 µs and a straddle time of 1.4 µs. Scientists and engineers can take advantage of the 1.6 or 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The cameras allow you to see what cannot be seen with the human eye. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software. The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Two BNC cables Phantom PCC software * Measured according to ISO 12232:2006 method
Description
ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M & LAB styles Up to 2560 x 1600 resolution 1.6 Gpx/s throughput on the 140 3.2 Gpx/s throughput on the 340 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth Phantom CineFlash compatible We’ve recently added two additional models to the Phantom Miro family. The cameras share a 4 Mpx sensor (2560 x 1600), as well as all other popular Miro features. The Miro 140 has a throughput of 1.6 Gpx/s yielding 410 fps at full resolution. The Miro 340 has a throughput of 3.2 Gpx/s and a frame rate of 800 fps at full resolution. These cameras use microlenses on their custom-designed CMOS sensor with 10 µm pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality. Both cameras have a minimum exposure time of 1 µs and a straddle time of 1.4 µs. Scientists and engineers can take advantage of the 1.6 or 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The cameras allow you to see what cannot be seen with the human eye. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software. The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Two BNC cables Phantom PCC software * Measured according to ISO 12232:2006 method

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Miro® 14x/34x - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Miro® 14x/34x
High Speed Camera Phantom® Miro® 14x/34x
ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M & LAB styles Up to 2560 x 1600 resolution 1.6 Gpx/s throughput on the 140 3.2 Gpx/s throughput on the 340 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth Phantom CineFlash compatible We’ve recently added two additional models to the Phantom Miro family. The cameras share a 4 Mpx sensor (2560 x 1600), as well as all other popular Miro features. The Miro 140 has a throughput of 1.6 Gpx/s yielding 410 fps at full resolution. The Miro 340 has a throughput of 3.2 Gpx/s and a frame rate of 800 fps at full resolution. These cameras use microlenses on their custom-designed CMOS sensor with 10 µm pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality. Both cameras have a minimum exposure time of 1 µs and a straddle time of 1.4 µs. Scientists and engineers can take advantage of the 1.6 or 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The cameras allow you to see what cannot be seen with the human eye. Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC). Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software. The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more! What's in the Box... Power supply Ethernet cable Two BNC cables Phantom PCC software * Measured according to ISO 12232:2006 method
  • ISO Color 1,250D* 1,600T*
  • ISO Mono 5,000D* 12,500T
  • Available in M & LAB styles
  • Up to 2560 x 1600 resolution
  • 1.6 Gpx/s throughput on the 140
  • 3.2 Gpx/s throughput on the 340
  • 1 µs minimum exposure, global shutter
  • 10 µm pixel size
  • 12-bit pixel depth
  • Phantom CineFlash compatible

We’ve recently added two additional models to the Phantom Miro family. The cameras share a 4 Mpx sensor (2560 x 1600), as well as all other popular Miro features. The Miro 140 has a throughput of 1.6 Gpx/s yielding 410 fps at full resolution. The Miro 340 has a throughput of 3.2 Gpx/s and a frame rate of 800 fps at full resolution. These cameras use microlenses on their custom-designed CMOS sensor with 10 µm pixel pitch to achieve great light sensitivity, and with 12-bit pixel depth you can expect excellent image quality.
Both cameras have a minimum exposure time of 1 µs and a straddle time of 1.4 µs.
Scientists and engineers can take advantage of the 1.6 or 3.2 Gpx/s throughput, precise timing, camera synchronization, flexible triggering, excellent light sensitivity, and many other advanced features to gain insight into products and processes. The cameras allow you to see what cannot be seen with the human eye.
Each Miro camera is compatible with Vision Research's new and unique CineFlash storage technology. These removable, non-volatile storage devices slide into the camera body and provide a way to quickly save shots from the camera's memory without the need for time-consuming and costly downloads. Later, remove the CineFlash module from the camera and insert it into the docking station connected to a computer. Cines stored on the CineFlash are now immediately available on the computer. You can also transfer the cines from the camera to your computer and edit the images using our Phantom Camera Control software (PCC).
Each Miro camera supports four lens mounts: Nikon F/G, C, PL or EOS. EOS mounts allow the use of Canon EF and EF-S automated lenses. Adjust lens aperture and focus remotely using Phantom Camera Control software.
The camera also has a number of other advanced features including an internal capping shutter, Image-Based Auto-Trigger, camera synchronization, immediate playback of recorded cines, and more!
What's in the Box...

  • Power supply
  • Ethernet cable
  • Two BNC cables
  • Phantom PCC software

* Measured according to ISO 12232:2006 method

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® 14x/34x
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1248654 - RS Components, Ltd.
Specs
Camera Function Video
View Details