Vision Research High Speed Camera Phantom® Flex4K

Description
Academy Award® winning technology 4K resolution at up to 1,000 fps Also supports standard, sync sound frame rates Low noise, high dynamic range Full-featured on-camera control interface Multi-Channel 3G HG-SDI outputs CineMag® IV support for raw recording Coming Soon: Audio and Apple ProRes recording options Designed for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p. The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video. Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015. The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features Full resolution 4096 x 2304 Up to 1,000 fps at 4096 x 2160 Phantom CineMag IV recording media (1TB & 2TB) Up to 128GB of internal memory Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included. Optional Integrated battery mount supporting industry standard batteries Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF 2x 12V and 2x 24V accessory outputs Both Mac and Windows based software for download and file conversion What’s in the Box Power supply Ethernet cable Flex4K MiniBOB Camera ships in a sturdy Pelican case with custom foam Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding) Mac-based Glue Tools / Séance license (image manipulation, download / transcoding) User manualDesigned for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p.The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video.Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015.The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features Full resolution 4096 x 2304 Up to 1,000 fps at 4096 x 2160 Phantom CineMag IV recording media (1TB & 2TB) Up to 128GB of internal memory Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included. Optional Integrated battery mount supporting industry standard batteries Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF 2x 12V and 2x 24V accessory outputs Both Mac and Windows based software for download and file conversion Power supply Ethernet cable Flex4K MiniBOB Camera ships in a sturdy Pelican case with custom foam Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding) Mac-based Glue Tools / Séance license (image manipulation, download / transcoding) User manual What’s in the Box
Description
Academy Award® winning technology 4K resolution at up to 1,000 fps Also supports standard, sync sound frame rates Low noise, high dynamic range Full-featured on-camera control interface Multi-Channel 3G HG-SDI outputs CineMag® IV support for raw recording Coming Soon: Audio and Apple ProRes recording options Designed for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p. The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video. Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015. The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features Full resolution 4096 x 2304 Up to 1,000 fps at 4096 x 2160 Phantom CineMag IV recording media (1TB & 2TB) Up to 128GB of internal memory Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included. Optional Integrated battery mount supporting industry standard batteries Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF 2x 12V and 2x 24V accessory outputs Both Mac and Windows based software for download and file conversion What’s in the Box Power supply Ethernet cable Flex4K MiniBOB Camera ships in a sturdy Pelican case with custom foam Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding) Mac-based Glue Tools / Séance license (image manipulation, download / transcoding) User manualDesigned for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p.The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video.Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015.The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features Full resolution 4096 x 2304 Up to 1,000 fps at 4096 x 2160 Phantom CineMag IV recording media (1TB & 2TB) Up to 128GB of internal memory Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included. Optional Integrated battery mount supporting industry standard batteries Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF 2x 12V and 2x 24V accessory outputs Both Mac and Windows based software for download and file conversion Power supply Ethernet cable Flex4K MiniBOB Camera ships in a sturdy Pelican case with custom foam Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding) Mac-based Glue Tools / Séance license (image manipulation, download / transcoding) User manual What’s in the Box

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Flex4K - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Flex4K
High Speed Camera Phantom® Flex4K
Academy Award® winning technology 4K resolution at up to 1,000 fps Also supports standard, sync sound frame rates Low noise, high dynamic range Full-featured on-camera control interface Multi-Channel 3G HG-SDI outputs CineMag® IV support for raw recording Coming Soon: Audio and Apple ProRes recording options Designed for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p. The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video. Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015. The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features Full resolution 4096 x 2304 Up to 1,000 fps at 4096 x 2160 Phantom CineMag IV recording media (1TB & 2TB) Up to 128GB of internal memory Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included. Optional Integrated battery mount supporting industry standard batteries Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF 2x 12V and 2x 24V accessory outputs Both Mac and Windows based software for download and file conversion What’s in the Box Power supply Ethernet cable Flex4K MiniBOB Camera ships in a sturdy Pelican case with custom foam Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding) Mac-based Glue Tools / Séance license (image manipulation, download / transcoding) User manualDesigned for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p.The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video.Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015.The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features Full resolution 4096 x 2304 Up to 1,000 fps at 4096 x 2160 Phantom CineMag IV recording media (1TB & 2TB) Up to 128GB of internal memory Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included. Optional Integrated battery mount supporting industry standard batteries Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF 2x 12V and 2x 24V accessory outputs Both Mac and Windows based software for download and file conversion Power supply Ethernet cable Flex4K MiniBOB Camera ships in a sturdy Pelican case with custom foam Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding) Mac-based Glue Tools / Séance license (image manipulation, download / transcoding) User manual What’s in the Box
  • Academy Award® winning technology
  • 4K resolution at up to 1,000 fps
  • Also supports standard, sync sound frame rates
  • Low noise, high dynamic range
  • Full-featured on-camera control interface
  • Multi-Channel 3G HG-SDI outputs
  • CineMag® IV support for raw recording
  • Coming Soon: Audio and Apple ProRes recording options

Designed for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p.

The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video.

Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015.

The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides.

Key Features

  • Full resolution 4096 x 2304
  • Up to 1,000 fps at 4096 x 2160
  • Phantom CineMag IV recording media (1TB & 2TB)
  • Up to 128GB of internal memory
  • Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal
  • Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included.
  • Optional Integrated battery mount supporting industry standard batteries
  • Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF
  • 2x 12V and 2x 24V accessory outputs
  • Both Mac and Windows based software for download and file conversion

What’s in the Box

  • Power supply
  • Ethernet cable
  • Flex4K MiniBOB
  • Camera ships in a sturdy Pelican case with custom foam
  • Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding)
  • Mac-based Glue Tools / Séance license (image manipulation, download / transcoding)
  • User manualDesigned for the cinematographer, the Phantom Flex4K is a high-speed camera providing exceptional flexibility with its frame rate capabilities and by adapting to different shooting styles. The super-35mm 4K sensor provides sharp, detailed images with extremely low noise and high dynamic range. The Flex4K is capable of shooting from 15 frames-per-second (fps) up to 1,000 fps at 4K, and almost 2,000 fps at 2K/1080p.The camera lets you customize the workflow that makes sense for your production. The Cine raw format ensures the fastest high-speed capture on set and maximum quality and versatility for post-production. Files are saved to the hot-swappable Phantom CineMag® IV (up to 2TB). The three main 3G HD-SDI video outputs support HD and dual-link 4K video.Vision Research also has announced plans to introduce in-camera audio recording and Apple Prores HQ to the Flex4K via a firmware update summer 2015.The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both sides. Key Features
    • Full resolution 4096 x 2304
    • Up to 1,000 fps at 4096 x 2160
    • Phantom CineMag IV recording media (1TB & 2TB)
    • Up to 128GB of internal memory
    • Monitoring: Three main 3G HD-SDI outputs, which can be configured as independent 4:4:4 1080p signals or used together to supply a dual-link 4K output while maintaining a live HD signal
    • Viewfinder: A new, high-quality Phantom OLED HD Viewfinder is part of the system. Support for both component and HD-SDI-based viewfinders are included.
    • Optional Integrated battery mount supporting industry standard batteries
    • Lens mount: Interchangeable between PL and Nikon F/G standards and Canon EF
    • 2x 12V and 2x 24V accessory outputs
    • Both Mac and Windows based software for download and file conversion
    • Power supply
    • Ethernet cable
    • Flex4K MiniBOB
    • Camera ships in a sturdy Pelican case with custom foam
    • Windows-based Phantom PCC software (camera control, image manipulation, download / transcoding)
    • Mac-based Glue Tools / Séance license (image manipulation, download / transcoding)
    • User manual
    What’s in the Box
Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Flex4K
Product Name High Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial; Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2775811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details