Vision Research Ultrahigh-Speed Camera Phantom® v1612

Description
The Phantom® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 500ns minimum exposure with the FAST option 1 μs minimum exposure standard Up to 646,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions Available with72GB, 144GB, or 288GB of memory Records directly to a 1TB or 2TB CineMag IV 10Gb Ethernet Convenient “Quiet fans” mode turns off fans for vibration-sensitive applications The Phantom v1612 camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an excellent tool for researchers, scientists and engineers who need to capture high-resolution images at ultra-high speeds. With our proprietary widescreen CMOS sensor, the v1612 can acquire and save up to 16 gigapixels-per-secon d of data. That means at its full megapixel resolution of 1280 x 800, you can achieve 16,000 frames-per-second (fps). At reduced resolutions, the v1612 offers frame rates of 646,000 fps. Further underscoring its versatility, the camera can be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps. The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome. The v1612 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v1612 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port. An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera has a Nikon F-mount that also supports G-mount lenses. C-mount and Canon EF mounts are also available. What's in the Box... Power supply Camera ships in a sturdy Pelican case Ethernet cable Capture cable Phantom PCC software Printed Manual
Description
The Phantom® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 500ns minimum exposure with the FAST option 1 μs minimum exposure standard Up to 646,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions Available with72GB, 144GB, or 288GB of memory Records directly to a 1TB or 2TB CineMag IV 10Gb Ethernet Convenient “Quiet fans” mode turns off fans for vibration-sensitive applications The Phantom v1612 camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an excellent tool for researchers, scientists and engineers who need to capture high-resolution images at ultra-high speeds. With our proprietary widescreen CMOS sensor, the v1612 can acquire and save up to 16 gigapixels-per-secon d of data. That means at its full megapixel resolution of 1280 x 800, you can achieve 16,000 frames-per-second (fps). At reduced resolutions, the v1612 offers frame rates of 646,000 fps. Further underscoring its versatility, the camera can be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps. The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome. The v1612 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v1612 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port. An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera has a Nikon F-mount that also supports G-mount lenses. C-mount and Canon EF mounts are also available. What's in the Box... Power supply Camera ships in a sturdy Pelican case Ethernet cable Capture cable Phantom PCC software Printed Manual

Suppliers

Company
Product
Description
Supplier Links
Ultrahigh-Speed Camera - Phantom® v1612 - Vision Research
Wayne, NJ, USA
Ultrahigh-Speed Camera
Phantom® v1612
Ultrahigh-Speed Camera Phantom® v1612
The Phantom® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 500ns minimum exposure with the FAST option 1 μs minimum exposure standard Up to 646,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions Available with72GB, 144GB, or 288GB of memory Records directly to a 1TB or 2TB CineMag IV 10Gb Ethernet Convenient “Quiet fans” mode turns off fans for vibration-sensitive applications The Phantom v1612 camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an excellent tool for researchers, scientists and engineers who need to capture high-resolution images at ultra-high speeds. With our proprietary widescreen CMOS sensor, the v1612 can acquire and save up to 16 gigapixels-per-secon d of data. That means at its full megapixel resolution of 1280 x 800, you can achieve 16,000 frames-per-second (fps). At reduced resolutions, the v1612 offers frame rates of 646,000 fps. Further underscoring its versatility, the camera can be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps. The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome. The v1612 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v1612 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port. An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera has a Nikon F-mount that also supports G-mount lenses. C-mount and Canon EF mounts are also available. What's in the Box... Power supply Camera ships in a sturdy Pelican case Ethernet cable Capture cable Phantom PCC software Printed Manual

The Phantom® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution.

  • 1280 x 800 resolution
  • 28 micron pixel size, 12-bit depth
  • ISO Monochrome: 32,000D; Color: 6,400D
  • 500ns minimum exposure with the FAST option
  • 1 μs minimum exposure standard
  • Up to 646,000 fps standard or 1,000,000 fps with the FAST option at reduced resolutions
  • Available with72GB, 144GB, or 288GB of memory
  • Records directly to a 1TB or 2TB CineMag IV
  • 10Gb Ethernet
  • Convenient “Quiet fans” mode turns off fans for vibration-sensitive applications

The Phantom v1612 camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an excellent tool for researchers, scientists and engineers who need to capture high-resolution images at ultra-high speeds.

With our proprietary widescreen CMOS sensor, the v1612 can acquire and save up to 16 gigapixels-per-second of data. That means at its full megapixel resolution of 1280 x 800, you can achieve 16,000 frames-per-second (fps). At reduced resolutions, the v1612 offers frame rates of 646,000 fps. Further underscoring its versatility, the camera can be ordered with our unique FAST option (export controlled), which enables frame rates up to 1,000,000 fps.
The custom-designed sensor has 28 micron pixels and an innovative design to ensure superb light-sensitivity -- essential in ultra-high-speed imaging. Standard 12-bit depth per pixel yields high dynamic range and provides excellent image quality. The camera comes in color or monochrome.

The v1612 is equipped with either 72GB, 144GB or 288GB of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds.

The v1612 has the same Ease-of-Use features as all the other members of the Phantom High-Speed Camera line. Common signal connections are conveniently located on its back panel, and include connections for timecode, dual power inputs, HD-SDI, a GPS input, frame synchronization, and trigger. The two HD-SDI ports can act as identical 4:2:2 HD-SDI ports with one port set up to provide an (optional) on-screen display for monitoring the on-camera controls and camera operation. They can also be configured as a single 4:4:4 Dual-Link HD-SDI port.

An internal mechanical shutter allows for automatic and remote black references, ensuring high image-quality even when you can't manually cover the lens prior to a shot. The camera has a Nikon F-mount that also supports G-mount lenses. C-mount and Canon EF mounts are also available.

What's in the Box...

  • Power supply
  • Camera ships in a sturdy Pelican case
  • Ethernet cable
  • Capture cable
  • Phantom PCC software
  • Printed Manual
Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® v1612
Product Name Ultrahigh-Speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output NTSC; PAL; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 1876162 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details