Suttner America Company Pressure Relief Valve 900000069

Description
Protects pressure washer against extreme pressure build-up. Pop off protection.
Description
Protects pressure washer against extreme pressure build-up. Pop off protection.

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 900000069 - Suttner America Company
Dubuque, IA, USA
Pressure Relief Valve
900000069
Pressure Relief Valve 900000069
Protects pressure washer against extreme pressure build-up. Pop off protection.

Protects pressure washer against extreme pressure build-up. Pop off protection.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Industrial Valves
Product Number 900000069
Product Name Pressure Relief Valve
Valve Type Relief
Primary Material Brass / Bronze
Media Water
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Basic valve - CPE18-P1-5/3GS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details