Suttner America Company Hansen Two-Way Check Valve 10TWBR150

Description
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed.
Description
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed.

Suppliers

Company
Product
Description
Supplier Links
Hansen Two-Way Check Valve - 10TWBR150 - Suttner America Company
Dubuque, IA, USA
Hansen Two-Way Check Valve
10TWBR150
Hansen Two-Way Check Valve 10TWBR150
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed.

Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Industrial Valves
Product Number 10TWBR150
Product Name Hansen Two-Way Check Valve
Valve Type Check
Primary Material Brass / Bronze
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514466 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details